Products specifications Report Issue?

Win Source Part Number 1122318-NSMD100
Categories Custom Parts
Manufacturer TECHFUSE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NSMD100 CAD Model

Description

The NSMD100 is a transient voltage suppression (TVS) diode manufactured by TECHFUSE. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), lightning strikes, and inductive switching. As a surface mount device, it is ideal for high-density circuit board applications. The NSMD100 provides fast response times and low clamping voltages, making it suitable for protecting data lines, I/O ports, and power supplies.

Applications

  • Data Line Protection: Protects high-speed data lines such as USB, Ethernet, and HDMI from ESD and voltage surges.
  • I/O Port Protection: Safeguards I/O ports in microcontrollers, microprocessors, and other integrated circuits.
  • Power Supply Protection: Prevents damage to power supplies from voltage transients and surges.
  • Automotive Electronics: Protects sensitive electronic components in automotive systems from voltage spikes.
  • Industrial Equipment: Provides protection for industrial control systems and instrumentation.

Features

  • Low Clamping Voltage: Limits the voltage across the protected circuit to a safe level during transient events.
  • Fast Response Time: Quickly responds to transient voltage surges, minimizing potential damage.
  • Surface Mount Package: Compact package design for easy installation on PCBs.
  • High Surge Capability: Withstands high surge currents without degradation.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Enhanced ESD Protection: Protects electronic components from damage caused by electrostatic discharge.
  • Improved System Reliability: Prevents system failures due to voltage transients and surges.
  • Reduced Downtime: Minimizes downtime and maintenance costs associated with component failures.
  • Increased Product Lifespan: Extends the lifespan of electronic products by protecting them from voltage stresses.
  • Regulatory Compliance: Helps products meet required safety and regulatory standards.

Additional Details

The NSMD100 is typically characterized by its breakdown voltage, clamping voltage, and surge current capability. The breakdown voltage is the voltage at which the diode starts to conduct significantly. The clamping voltage is the maximum voltage across the diode during a surge event. The surge current capability specifies the maximum current the diode can withstand without being damaged. It is important to consult the manufacturer's datasheet to verify these specifications and ensure proper application of the device.

The NSMD100 is also commonly used in applications where board space is limited, due to its small surface mount package.

You May Also Be Interested in

Pericom
Need more? Email Us
ECAD model for PI6C3Q993QEX
Renesas Electronics America
Nch Single Power Mosfet 500V 14A 510Mohm LDPAK(S)-(1)/To-263
Need more? Email Us
ECAD model for RJL5013DPE-00#J3
Fairchild/ON Semiconductor
Lowest to $7.0074
ECAD model for NM27C128BQ-120
Renesas Electronics America
new, original packaged
Need more? Email Us
ECAD model for N6003NZ-S17-AY
Positronic
Conn Wire to Board M 6 POS 5mm Solder ST Top Entry Thru-Hole
Need more? Email Us
ECAD model for PLBH06M3200A1
Qorvo US Inc.
Amplifier, CATV, 0.005 - 0.2GHz, 35.2dB, 24V, SOT-115J, Silicon Reverse Path
Lowest to $54.8383
ECAD model for R2005350L
Quest Technology International Inc.
8C-25FT. Modular Cord -silver Satin
Need more? Email Us
ECAD model for NCO-8325
Raytheon Company
Need more? Email Us
ECAD model for R29671SC
Analog Devices Inc.
Need more? Email Us
ECAD model for OP14BZ883

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
1,655+ $0.0303 $50.1465
4,020+ $0.0249 $100.0980
6,225+ $0.0241 $150.0225
8,585+ $0.0233 $200.0305
11,065+ $0.0226 $250.0690
14,855+ $0.0202 $300.0710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 35,000 pieces
MOQ: 1655 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention