EN
  • EN
  • DE

RC4190DE

Part No RC4190DE
Manufacturer Raytheon Company
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1209748-RC4190DE
Categories Custom Parts
Manufacturer Raytheon Company
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RC4190DE CAD Model

Description

The RC4190DE is a precision operational amplifier manufactured by Raytheon Company. This op-amp is designed for high-precision applications requiring low input bias current, low offset voltage, and high open-loop gain.

Applications:

  • Precision instrumentation amplifiers.
  • Data acquisition systems.
  • Medical instrumentation.
  • Analog signal processing.
  • High-accuracy current sensing.

Features:

  • Input Bias Current: Typically less than 100 pA (check datasheet).
  • Input Offset Voltage: Typically less than 0.5 mV (check datasheet).
  • Open-Loop Gain: High open-loop gain for accurate amplification.
  • Supply Voltage Range: Wide supply voltage range suitable for various applications.
  • Low Noise: Low noise performance for sensitive signal amplification.
  • Package Type: DIP (Dual Inline Package)

Benefits:

  • High Accuracy: Provides accurate and precise signal amplification due to low input bias current and offset voltage.
  • Improved Signal Integrity: Low noise performance ensures clean and reliable signal amplification.
  • Versatile Application: Suitable for a wide range of precision analog applications.
  • Easy to Use: Standard DIP package simplifies integration into existing circuits.
  • Stable Performance: Offers stable and reliable performance over a wide temperature range (check datasheet).

Additional Details:

The RC4190DE op-amp is designed with bipolar technology to achieve excellent input characteristics. It requires external compensation for optimal performance and stability. The specific supply voltage range, operating temperature range, and other detailed specifications should be verified in the official datasheet. This operational amplifier is suitable for applications where high precision and accuracy are critical requirements, such as in scientific instruments and industrial control systems. It is known for its stability and low drift characteristics, ensuring reliable performance over time.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
QSI
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Intel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess