Products specifications Report Issue?

Win Source Part Number 1151564-SMD075L
Categories Custom Parts
Manufacturer TECHFUSE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMD075L CAD Model

Description

The SMD075L is a surface mount resettable fuse, also known as a polymeric positive temperature coefficient (PPTC) device, designed to protect electronic circuits from overcurrent conditions. It is a crucial component in ensuring the reliability and safety of various electronic devices by limiting current flow during fault events.

Applications

  • USB Ports: Protection against overcurrent in USB ports of computers, laptops, and peripherals.
  • HDMI Ports: Overcurrent protection for HDMI interfaces in televisions, monitors, and other AV equipment.
  • Power Supplies: Protection of low-voltage power supplies used in various electronic devices.
  • Rechargeable Battery Packs: Protecting lithium-ion and other rechargeable battery packs from overcurrent and short circuit conditions.
  • Game Consoles: Overcurrent protection for various internal circuits and external ports.
  • Solid State Drives (SSDs): Protecting SSDs from damage due to overcurrent conditions.
  • Mobile Phones and Tablets: Protection of internal circuits and battery charging circuits.

Features

  • Resettable: Unlike traditional fuses, PPTC devices reset automatically after the overcurrent condition is removed.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.
  • Compact Size: Small form factor allows for use in densely populated electronic circuits.
  • Low Resistance: Minimal impact on circuit performance during normal operation.
  • Fast Trip Time: Quickly responds to overcurrent conditions, limiting the duration of the fault.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive, ensuring environmental friendliness.

Benefits

  • Enhanced Circuit Protection: Prevents damage to sensitive electronic components from overcurrent events.
  • Improved Reliability: Reduces downtime and repair costs associated with blown fuses.
  • Simplified Maintenance: Eliminates the need to replace fuses, simplifying maintenance procedures.
  • Increased Safety: Prevents overheating and potential fire hazards caused by overcurrent conditions.
  • Reduced Warranty Claims: Lowers the risk of product failures due to overcurrent, reducing warranty claims.
  • Cost-Effective: Reduces overall system cost by eliminating the need for fuse holders and replacement fuses.

Additional Details

The SMD075L typically has a hold current of around 0.75A and a trip current significantly higher, allowing it to handle normal operating currents without tripping. The exact values vary based on the manufacturer and specific part number. It is constructed from a polymeric material that exhibits a positive temperature coefficient. Under normal operating conditions, the resistance is low, allowing current to flow freely. When an overcurrent condition occurs, the device heats up, causing a rapid increase in resistance. This increased resistance limits the current flow, protecting the circuit. Once the fault condition is removed and the device cools down, its resistance returns to its normal low level.

Proper selection of a PPTC device requires careful consideration of the circuit's operating voltage, normal operating current, and the expected fault current. The SMD075L offers a reliable and effective solution for overcurrent protection in a wide range of electronic applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
710+ $0.0709 $50.3390
1,720+ $0.0582 $100.1040
2,660+ $0.0564 $150.0240
3,665+ $0.0546 $200.1090
4,745+ $0.0527 $250.0615
6,345+ $0.0473 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 46,900 pieces
MOQ: 710 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention