EN
  • EN
  • DE

TC7106

Part No TC7106
Manufacturer TelCom Semiconductor, Inc
Catalog Electronic Wholesale
Description 3-1/2 DIGIT A/D CONVERTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TelCom Semiconductor, Inc
Win Source Part Number 1264810-TC7106
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC7106 CAD Model

Description

The TC7106 is a monolithic analog-to-digital converter (ADC) integrated circuit manufactured by TelCom Semiconductor, Inc. (later acquired). It is specifically designed to drive LCD displays directly, making it a popular choice for low-power digital panel meters (DPMs) and other battery-powered instrumentation. The TC7106 integrates all the necessary components for a complete 3 1/2 digit ADC, including the analog input circuitry, reference voltage, clock oscillator, and LCD display drivers.

Applications:

  • Digital Panel Meters (DPMs)
  • Battery-powered instrumentation
  • Digital multimeters
  • Weighing scales
  • Thermometers
  • Process control indicators

Features:

  • Direct LCD display drive: Eliminates the need for external display drivers, simplifying circuit design and reducing component count.
  • Low power consumption: Ideal for battery-powered applications, extending battery life.
  • High input impedance: Minimizes loading effects on the input signal, ensuring accurate measurements.
  • Zero drift: Maintains accuracy over temperature variations.
  • Single power supply operation: Operates from a single voltage source, simplifying power supply requirements.
  • On-chip oscillator: Provides a stable clock signal without the need for external components.

Benefits:

  • Simplified system design: Integration of all necessary ADC functions reduces the number of external components, simplifying circuit layout and assembly.
  • Extended battery life: Low power consumption allows for prolonged operation in battery-powered devices.
  • Accurate measurements: High input impedance and zero drift ensure reliable and precise readings.
  • Cost-effective solution: Integrated functionality reduces component count and overall system cost.
  • Easy to use: Simple interface and minimal external components make the TC7106 easy to implement in various applications.

Additional Details:

The TC7106 typically provides a 3 1/2 digit display capability, meaning it can display values from -1999 to +1999. It utilizes a dual-slope integration technique for analog-to-digital conversion, which provides good noise rejection and accuracy. The device requires a reference voltage to establish the full-scale input range. The input voltage is typically scaled to match the reference voltage for optimal performance. The TC7106 is commonly available in DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit) packages. For detailed specifications, such as input voltage range, conversion rate, and operating temperature, consult the manufacturer's datasheet.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess