EN
  • EN
  • DE

TCC8600-00X-EAR-AG

Part No TCC8600-00X-EAR-AG
Manufacturer Telechips
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Telechips
Win Source Part Number 359973-TCC8600-00X-EAR-AG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCC8600-00X-EAR-AG CAD Model

Description

The Telechips TCC8600 is a high-performance application processor designed for automotive infotainment systems and other embedded applications. It integrates a powerful ARM Cortex-A9 quad-core CPU, along with a dedicated graphics processing unit (GPU) and a variety of peripheral interfaces to provide a comprehensive solution for multimedia processing and connectivity.

Applications

  • Automotive In-Vehicle Infotainment (IVI) systems
  • Digital Cockpits
  • Rear Seat Entertainment (RSE) systems
  • Navigation systems
  • Advanced Driver-Assistance Systems (ADAS) - primarily display and processing aspects

Features

  • Quad-Core ARM Cortex-A9 CPU: Delivers robust processing power for demanding applications.
  • Integrated GPU: Supports high-resolution graphics and video playback.
  • Multiple Display Outputs: Enables simultaneous display on multiple screens.
  • Extensive Connectivity: Includes interfaces such as USB, Ethernet, CAN, and UART.
  • Memory Support: Supports DDR3/DDR3L memory for high-speed data access.
  • Video Processing: Hardware acceleration for video encoding and decoding.
  • Audio Processing: Supports various audio codecs and formats.
  • Security Features: Includes hardware-based security features for secure boot and data protection.

Benefits

  • High Performance: Provides sufficient processing power for complex multimedia applications and real-time processing.
  • Rich Multimedia Experience: Enables smooth playback of high-resolution videos and immersive gaming experiences.
  • Seamless Connectivity: Allows for easy integration with other devices and systems.
  • Reduced System Cost: Integrates multiple functions into a single chip, reducing the overall system BOM.
  • Enhanced Security: Protects sensitive data and prevents unauthorized access.
  • Faster Time-to-Market: Comprehensive feature set and development tools accelerate product development.

Additional Details

The TCC8600 is designed for low power consumption and supports a wide range of operating temperatures, making it suitable for automotive and industrial environments. It also includes a comprehensive suite of software development tools and libraries to simplify application development. The 00X-EAR-AG likely refers to a specific configuration or revision of the TCC8600, potentially including details about packaging, temperature range, or specific feature sets. The EAR likely relates to extended automotive range.

You May Also Be Interested in

IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4419 $58.5123
41+ $2.8240 $115.7840
64+ $2.7362 $175.1168
88+ $2.6473 $232.9624
113+ $2.5595 $289.2235
151+ $2.2950 $346.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 897 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess