EN
  • EN
  • DE

54F374DMQB

Part No 54F374DMQB
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Clock Edge Trigger Type Positive Edge
Frequency 60 MHz
High Level Output Current -3 mA
Low Level Output Current 20 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 8
Number of Elements 1
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 14 ns
RoHS Compliant
Win Source Part Number 1002686-54F374DMQB
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54F374DMQB CAD Model

Description

The 54F374DMQB is a high-quality integrated circuit product from Texas Instruments, a leader in semiconductor innovation. This particular product is a member of TI's vast family of logic devices, specifically designed to meet the needs of complex digital systems. The 54F374DMQB offers a robust solution for your storage and interfacing needs.

Key Features

  • Octal D-Type Flip-Flop: The 54F374DMQB features eight edge-triggered, D-type flip-flops with a common clock and clear functions, which makes it ideal for temporary data storage, data transferring, and buffering in various digital applications.
  • Tri-State Outputs: Each flip-flop has a three-state output, which can be used in bus-oriented systems. This allows for efficient data flow control and enables multiple devices to share the same data lines without interference.
  • High-Speed Performance: Engineered for rapid operation, this device is capable of handling high-speed data processing tasks, ensuring quick and reliable performance in critical applications.
  • Durable Construction: Packaged in a sturdy ceramic Dual In-line Package (DIP), the 54F374DMQB is designed to withstand harsh conditions and provide a reliable performance over a wide range of temperatures.

Applications

The 54F374DMQB is versatile and can be utilized in a variety of settings, including but not limited to:

  • Computer systems
  • Data communication equipment
  • Control systems
  • Instrumentation panels

Technical Specifications

The device operates over a broad voltage range and has a significant operating temperature range, making it suitable for military and aerospace applications. Its specifications include:

  • Logic Type: Flip-Flop
  • Number of Circuits: 8
  • Output Type: Tri-State
  • Operating Temperature: Specified by Texas Instruments
  • Package / Case: DIP

Quality and Reliability

Texas Instruments is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The 54F374DMQB is no exception and is manufactured to offer high reliability and performance consistency, ensuring customer satisfaction and trust in TI's advanced technology solutions.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess