EN
  • EN
  • DE

5962-9172501M3A

Part No 5962-9172501M3A
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description SN54BCT8373A SCAN TEST DEVICES W / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 5962-9172501
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1017289-5962-9172501M3A
Ultra Librarian 3D Model Ultra Librarian 5962-9172501M3A CAD Model

Description

The 5962-9172501M3A is a high-performance, precision integrated circuit product from Texas Instruments. This component is designed to meet the rigorous standards of the aerospace and defense industries, offering unparalleled reliability and functionality in critical applications. As part of Texas Instruments' commitment to quality, this product is manufactured in compliance with military specifications, ensuring its performance in even the most challenging environments.

Key Features

  • High Precision: The 5962-9172501M3A is engineered for precise operations, delivering accurate results consistently.
  • Durability: Built to withstand extreme conditions, this component is suitable for use in harsh environments, withstanding high levels of vibration, shock, and temperature variations.
  • Longevity: With a design focused on long-term reliability, this product is an ideal choice for systems requiring extended lifespans without the need for frequent replacements or maintenance.
  • Compliance: This product meets the stringent requirements of military standards, ensuring that it can be used in sensitive and secure applications with confidence.

Applications

The 5962-9172501M3A is versatile and can be integrated into a variety of systems, including but not limited to:

  • Avionics and aerospace systems
  • Defense and military equipment
  • Space exploration instruments
  • Navigation and communication devices

Technical Specifications

Texas Instruments provides detailed technical specifications for the 5962-9172501M3A, which can be accessed through their official website or by contacting their customer support team. These specifications include electrical characteristics, pin configurations, package details, and environmental compliance information.

In conclusion, the 5962-9172501M3A from Texas Instruments represents the pinnacle of precision and durability, designed to serve the most demanding sectors with unwavering performance. Its adherence to military standards makes it a trustworthy component for any project where failure is not an option.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess