EN
  • EN
  • DE
  • IT

6PAIC3104IRHBRQ1

Part No 6PAIC3104IRHBRQ1
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC AUDIO CODEC 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface I2C, Serial
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 92 / 102 (Differential), 92 / 97 (Single-Ended)
Dynamic Range, ADCs / DACs (db) Typ 93 / 97
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.525 V to 1.95 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 075956-6PAIC3104IRHBRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 6PAIC3104IRHBRQ1 CAD Model

Description

6PAIC3104IRHBRQ1 Product Description

The 6PAIC3104IRHBRQ1 excels in handling real-time processing tasks within communication and audio applications. It ensures clarity and minimized latency in signal transmission across devices.

Applications

  • Telecommunication systems
  • Audio processing units
  • DSP applications

Features and Benefits

  • Low latency communication support
  • High-quality audio signal processing
  • Versatile interfacing capabilities

Its seamless integration and proven performance make it a top choice for cutting-edge audio and communication technologies.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PCM CODEC QUAD MPI 64QFP / PCM Audio Codec 4ADC / 4DAC Ch 64-Pin PQFP Tray
Lowest to $14.3284
Cirrus Logic Inc.
IC AUDIO CODEC 24 BIT 28SSOP / General Purpose Audio Codec 2ADC / 2DAC Ch 28-Pin SSOP T/R
Lowest to $10.2680
ams
Lowest to $3.2687
Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us
Rohm Semiconductor
IC PCM CODEC 16BIT 32-VQFN
Need more? Email Us
Maxim Integrated
Codec General Purpose 1-CH 8bit/10bit 2.5V/3V 48-Pin TQFN EP T/R
Lowest to $22.3849
ams
Lowest to $3.2271
Renesas Electronics America
Audio Codec 2ADC / 2DAC 20-Bit 48-Pin TQFP T/R
Lowest to $4.6921
Analog Devices Inc.
IC VIDEO DECODER SDTV 32LFCSP
Lowest to $12.1580

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1140 $51.1400
24+ $4.1961 $100.7064
37+ $4.0650 $150.4050
51+ $3.9339 $200.6289
66+ $3.8028 $250.9848
88+ $3.4094 $300.0272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess