EN
  • EN
  • DE

CS4224-KSZR

Part No CS4224-KSZR
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Description IC AUDIO CODEC 24 BIT 28SSOP / General Purpose Audio Codec 2ADC / 2DAC Ch 28-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cirrus Logic Inc.
Packaging Reel package
Type Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
Dynamic Range, ADCs / DACs (db) Typ 105 / 105
Operating Supply Voltage 4.75 V ~ 5.25 V
Voltage - Supply, Digital 4.75 V ~ 5.25 V
Operating Temperature Range -10°C ~ 70°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 771794-CS4224-KSZR
Popularity Medium
Supply and Demand Status Limited
Family Name CS4224
Introduction Date July 31, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CS4224-KSZR CAD Model

Description

The CS4224-KSZR from Cirrus Logic is an audio codec that comes in a 28-SSOP package.

  • Package: 28-SSOP
  • ADCs: 2
  • DACs: 2
  • Resolution: 24 bits
  • Sampling Rates: Up to 216kHz
  • Dynamic Range: 105dB
  • Operating Temperature Range: -10°C to 70°C
  • Supply Voltage: 4.75V to 5.25V
  • Package Type: SMD
  • Package: Reel
  • Category: Integrated Circuits
  • Popularity: Medium

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 5V 1CH 20SOP
Lowest to $3.0017
Texas Instruments
Layout and Grounding Guidelines for TLV320AIC2x | IC CODEC 16BIT DUAL PROG 48-TQFP
Need more? Email Us
AKM Semiconductor Inc.
3V 16BIT ADC&DAC WITH BUILT-IN PGA | IC DAC ADC W/PGA VSOP
Lowest to $31.2813
AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Texas Instruments
IC CODEC FILTER PCM 20DIP
Lowest to $5.4132
Cirrus Logic Inc.
Portable Internet Audio CODEC with Headphone Driver and Programmable Sample Rates | IC CODEC PORT INTERNET 28SSOP
Lowest to $14.5814
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY | IC STEREO AUDIO CODEC LP 32-VQFN
Lowest to $17.7231

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2680 $61.6080
14+ $8.4257 $117.9598
22+ $8.1624 $179.5728
30+ $7.8990 $236.9700
38+ $7.6357 $290.1566
51+ $6.8457 $349.1307
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess