EN
  • EN
  • DE

74AC11032DR

Part No 74AC11032DR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AC
Package Tape & Reel
Product Status Discontinued
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 3V ~ 5.5V
Current - Quiescent (Max) 4 µA
Current - Output High, Low 24mA, 24mA
Input Logic Level - Low 0.9V ~ 1.65V
Input Logic Level - High 2.1V ~ 3.85V
Max Propagation Delay @ V, Max CL 6.2ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.154", 3.90mm Width)
Base Product Number 74AC11032
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857663-74AC11032DR
Ultra Librarian 3D Model Ultra Librarian 74AC11032DR CAD Model

Description

Product Overview: Texas Instruments 74AC11032DR

The Texas Instruments 74AC11032DR is a high-speed CMOS device that belongs to the 74AC family of integrated circuits. This particular product is a quad 2-input OR gate, which is designed to perform the logical inclusive OR function. Its fast switching characteristics and low power consumption make it a preferred choice for a wide range of digital applications.

Key Features

  • Logic Type: Quad 2-Input OR Gate
  • Supply Voltage Range: 2V to 6V
  • Operating Temperature: -40°C to 85°C
  • Package / Case: SOIC-14
  • Mounting Type: Surface Mount
  • Output Current: ±24mA
  • Propagation Delay Time: 8.5ns at 5V, 50pF

Performance and Quality

The 74AC11032DR is known for its exceptional performance in terms of speed. The device is capable of supporting a wide range of supply voltages, allowing for flexible integration into various system designs. The propagation delay time is minimal, ensuring rapid signal processing for high-speed operations.

Applications

As a versatile logic gate, the 74AC11032DR is used in multiple applications, including:

  • Binary addition systems
  • Signal gating
  • Function generation
  • Logic level shifting
  • Arithmetic logic units (ALUs)

Reliability and Packaging

Texas Instruments is renowned for its commitment to quality, and the 74AC11032DR is no exception. It is offered in a 14-pin SOIC package, which is ideal for space-constrained applications. The surface-mount design allows for efficient assembly and integration into printed circuit boards (PCBs). The device operates reliably within the industrial temperature range, ensuring consistent performance even in harsh environments.

Ordering Information

The product is available with the ordering number 74AC11032DR, which will help you identify and request this specific device. When considering this product for your electronic designs, ensure compatibility with your system's voltage levels and logic requirements.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0832 $52.0800
59+ $1.7093 $100.8487
91+ $1.6558 $150.6778
125+ $1.6024 $200.3000
162+ $1.5490 $250.9380
217+ $1.3888 $301.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess