EN
  • EN
  • DE

74ACT16374DL

Part No 74ACT16374DL
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Tube
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Clock Frequency 65MHz
Max Propagation Delay @ V, Max CL 8.8ns @ 5V, 50pF
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 8μA
Input Capacitance 4.5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Win Source Part Number 765010-74ACT16374DL
Family Name 74ACT16374
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT16374DL CAD Model

Description

Product Overview: Texas Instruments 74ACT16374DL

The Texas Instruments 74ACT16374DL is a high-performance, 16-bit D-type flip-flop with a dual-edge trigger feature. This integrated circuit is part of the 74ACT family, known for its advanced high-speed CMOS technology. The device is designed to provide storage for 16 bits of binary data and can be used in a wide array of applications, including data buffering, register for address and data, and as a toggle function for counters and control circuits.

Key Features

  • Logic Type: The 74ACT16374DL is a 16-bit D-type flip-flop, which means it is designed to store and maintain the state of binary data until it is either reset or toggled.
  • Operating Voltage: This device operates within a voltage range of 4.5V to 5.5V, making it compatible with TTL logic levels and suitable for interfacing with 5V systems.
  • Edge-Triggered: The flip-flop is edge-triggered, capturing data on both the rising and falling edges of the clock signal, which increases the data throughput and improves the efficiency of the system.
  • Output Drive Capability: It has a strong output drive capability, which allows it to drive high-capacitive loads while maintaining signal integrity.
  • 3-State Outputs: The device features 3-state outputs, which enable the flip-flops to either hold data, output a high impedance state, or actively drive a logic level, providing flexibility in bus-oriented applications.

Product Specifications

  • Package: The 74ACT16374DL comes in a 48-pin SSOP (Shrink Small Outline Package) that is designed for space-saving and efficient PCB layout.
  • Temperature Range: It operates over an industrial temperature range, making it reliable in varied environmental conditions.
  • Speed: This device boasts high-speed operation, with propagation delays typically less than 10ns, ensuring quick response times for critical applications.

Applications

The versatility of the Texas Instruments 74ACT16374DL makes it an ideal choice for a variety of applications, including:

  • Communication systems
  • Computer systems
  • Data storage and retrieval systems
  • Industrial control systems
  • Portable electronics

In summary, the 74ACT16374DL by Texas Instruments is a robust and reliable component that provides high-speed, high-density storage capabilities, essential for modern digital systems that require quick and efficient data handling.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6056 $52.1120
47+ $2.1380 $100.4860
73+ $2.0712 $151.1976
100+ $2.0044 $200.4400
130+ $1.9375 $251.8750
173+ $1.7371 $300.5183
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,355 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess