Texas Instruments 74AHCT1G00DCKTG4
The Texas Instruments 74AHCT1G00DCKTG4 is a high-speed, advanced CMOS technology single 2-input NAND gate integrated circuit. This product is part of the 74AHC family of logic devices, known for their low-power consumption and high noise immunity, which makes them suitable for a wide range of applications in modern electronic systems.
Key Features:
- Logic Type: 2-Input NAND Gate
- Supply Voltage Range: 4.5 V to 5.5 V, making it compatible with TTL levels.
- Operating Temperature: -40°C to +85°C, ensuring reliability in various environmental conditions.
- Output Drive Capability: Capable of driving up to 8 mA at 5 V, providing sufficient current for multiple loads.
- Package: 5-Pin SC-70 (SOT-353), which is compact and suitable for space-constrained applications.
- Logic Level Translation: Capable of translating from 5V to 3.3V logic levels, allowing for interfacing with various microcontrollers and digital systems.
Applications:
The versatile nature of the 74AHCT1G00DCKTG4 makes it a perfect choice for a myriad of applications, including:
- Logic circuit building blocks
- Signal gating
- Function generation
- Power-up reset circuits
- Interface circuitry
- Control systems
Quality and Reliability:
Texas Instruments is renowned for its commitment to quality and reliability, and the 74AHCT1G00DCKTG4 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.
For designers and engineers looking for a reliable and efficient NAND gate logic solution, the Texas Instruments 74AHCT1G00DCKTG4 offers a perfect balance of performance, power efficiency, and compact form factor. Its compatibility with 5V systems and the ability to interface with various logic families make it an indispensable component for modern electronic designs.