EN
  • EN
  • DE

74CBTLV16292GRG4

Part No 74CBTLV16292GRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW-VOLTAGE 12-BIT 1-OF-2 FET MULTIPLEXER/DEMULTIPLEXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131221-74CBTLV16292GRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBTLV16292GRG4 CAD Model

Description

The 74CBTLV16292GRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments. It is a member of the CBTLV (Low-Voltage BiCMOS) family and is characterized by its low-voltage operation and high-speed interfacing capabilities. This particular device is a 16-bit bus switch that provides high-speed switching with low on-state resistance, making it ideal for bus exchange, multiplexing, and signal gating applications in advanced digital systems.

The 74CBTLV16292GRG4 operates with a 3.3V power supply, which is common in contemporary digital systems, ensuring compatibility with a wide range of other logic devices. Its low-voltage operation not only reduces power consumption but also minimizes the generation of heat, thereby enhancing system reliability.

One of the key features of this product is its bi-directional switches which allow data to flow seamlessly in both directions, providing flexibility in signal routing. This is particularly useful in applications where data buses need to be shared or isolated depending on the operational requirements. The switches are designed to be near-zero propagation delay which ensures that there is minimal signal latency, a critical aspect for high-speed data transmission.

The 74CBTLV16292GRG4 is also equipped with 5Ω switches that connect inputs to outputs when enabled by a high-level voltage applied to the corresponding control pins. This low on-state resistance is essential for maintaining signal integrity, especially in applications that require low voltage drops and high current throughput.

Furthermore, this device includes bus-hold circuitry which prevents floating inputs and ensures stable operation without the need for external pull-up or pull-down resistors. This feature simplifies board design and reduces component count, leading to more compact and cost-effective solutions.

Designed with a 48-pin LQFP (Low Profile Quad Flat Package), the 74CBTLV16292GRG4 offers a compact footprint suitable for space-constrained applications. Its packaging is RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

Overall, the 74CBTLV16292GRG4 by Texas Instruments is a robust, versatile, and efficient solution for high-speed digital interfacing, making it an excellent choice for designers looking to optimize their systems' performance and reliability.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess