EN
  • EN
  • DE

74CBTLV3125

Part No 74CBTLV3125
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOP-14
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 743977-74CBTLV3125
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBTLV3125 CAD Model

Description

The 74CBTLV3125 from Texas Instruments is a high-performance, 4-bit FET bus switch designed with a low-voltage operation that makes it ideal for modern applications. This component is part of the CBTLV (Controlled Bus Transceiver Logic Voltage) series, which is known for its low-power consumption and high-speed interfacing capabilities.

Key Features:

  • Low Voltage Operation: The 74CBTLV3125 operates at a nominal voltage of 3.3V, making it suitable for interfacing with low-voltage logic levels without requiring level shifting.
  • High Bandwidth: With a bandwidth of up to 250 MHz, this bus switch can handle high-speed data transmission, which is essential for modern digital communication and processing tasks.
  • 5Ω Switch Connection: The low on-state resistance of the switch minimizes signal distortion and allows for more efficient data transfer.
  • Low Power Consumption: The device features a very low quiescent power dissipation, conserving energy in battery-powered and power-sensitive designs.
  • Quick Switching: Fast switch times enable rapid data flow and high-performance operation in critical applications.
  • Multiple Configurations: The 74CBTLV3125 can be used as a 4-bit switch or configured as two 2-bit switches, providing design flexibility.

Applications:

The versatility of the 74CBTLV3125 makes it well-suited for a wide range of applications, including:

  • High-speed data paths and bus management in computers and servers
  • Signal gating, multiplexing, and demultiplexing in communication systems
  • Interfacing and voltage translation in mixed-voltage systems
  • Power management in portable and battery-operated devices

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the 74CBTLV3125 is no exception. It is designed to meet strict industry standards for performance and reliability, ensuring a dependable solution for system designers and engineers.

For detailed specifications, application notes, and additional resources, please visit the Texas Instruments official website or contact their support team for technical assistance.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7212 $50.4840
170+ $0.5918 $100.6060
265+ $0.5733 $151.9245
365+ $0.5548 $202.5020
470+ $0.5363 $252.0610
625+ $0.4808 $300.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess