EN
  • EN
  • DE

74LVCE161284VRG4

Part No 74LVCE161284VRG4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC IEEE STD 1284 TXRX 48TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type IEEE STD 1284 Translation Transceiver
Supply Voltage 3 V ~ 3.6 V
Resolution 19
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 48-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 48-TVSOP
Win Source Part Number 765782-74LVCE161284VRG4
Family Name 74LVCE161284
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVCE161284VRG4 CAD Model

Description

Product Overview: 74LVCE161284VRG4 by Texas Instruments

The 74LVCE161284VRG4 is a high-performance, low-voltage CMOS device from Texas Instruments designed for use in digital systems where low power consumption and high reliability are essential. This integrated circuit is part of the 74LV family, which is known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Low-Voltage Operation: The device operates at a nominal voltage of 3.3V, which makes it suitable for battery-operated and portable applications where power efficiency is crucial.
  • High-Speed Interface: It is designed to support high-speed signal transfer with minimal propagation delay, ensuring efficient communication between digital components.
  • Bus Hold Data Inputs: The inputs include a bus-hold feature that eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing the overall component count.
  • Flow-Through Architecture: The 74LVCE161284VRG4 has a flow-through pinout that facilitates easy PCB layout and reduces signal crosstalk, enhancing signal integrity.
  • Wide Operating Temperature Range: It can operate over an extensive temperature range, making it suitable for industrial applications where temperature conditions can be extreme.

Applications

The 74LVCE161284VRG4 is versatile and can be used in a variety of digital applications, including:

  • Communication systems
  • Computers and computer peripherals
  • Data storage devices
  • Consumer electronics
  • Automotive systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the 74LVCE161284VRG4 is no exception. It is designed and manufactured to meet the stringent requirements of the automotive industry, ensuring high reliability and performance under varying conditions.

Environmental Compliance

Compliant with RoHS (Restriction of Hazardous Substances) directives, the 74LVCE161284VRG4 is designed with environmental considerations in mind, reducing the use of hazardous materials in electronic components.

Overall, the 74LVCE161284VRG4 from Texas Instruments is an excellent choice for designers looking for a high-speed interface logic device that combines low-power operation with robust performance and reliability.

You May Also Be Interested in

EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess