Products specifications

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1133623-75464
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 75464 CAD Model

Description

The Texas Instruments Product 75464 is a robust, high-performance integrated circuit designed for a wide range of applications in the electronics industry. Known for its reliability and versatility, this product is an essential component for professionals and hobbyists alike who require top-notch quality and functionality in their electronic projects.

Key Features

  • High Integration: The 75464 integrates multiple functions into a single chip, reducing the need for additional components and simplifying circuit design.
  • Durability: Built to withstand harsh conditions, this product can operate effectively under extreme temperatures and voltage variations, making it suitable for industrial applications.
  • Energy Efficiency: With its low power consumption, the 75464 is ideal for battery-powered devices and energy-sensitive applications.
  • Compatibility: The product is designed to be compatible with a wide range of microcontrollers and other digital systems, ensuring easy integration into existing designs.

Applications

The versatility of Product 75464 from Texas Instruments allows it to be used in a multitude of applications, including:

  • Automotive systems
  • Power management solutions
  • Communication equipment
  • Industrial automation
  • Consumer electronics

Technical Specifications

Product 75464 comes with a set of technical specifications that ensure its performance meets the demands of modern electronic applications:

  • Operating Voltage Range: (specify range)
  • Temperature Range: (specify range)
  • Package Type: (specify package)
  • RoHS Compliant: Yes

For detailed technical data and application notes, customers are encouraged to review the official datasheet provided by Texas Instruments.

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides comprehensive technical support for the 75464. Customers can access a wealth of resources, including datasheets, reference designs, and customer support, to ensure the successful integration and operation of this product in their applications.

You May Also Be Interested in

Analog Devices Inc.
Ultrahigh Speed Phase/Frequency Discriminator
Lowest to $31.2001
ECAD model for AD9901KQ
NXP / Nexperia
Presettable synchronous 4-bit binary up/down counter
Lowest to $0.6304
ECAD model for 74HCT193
Microsemi Corporation
TRANSIENT ABSORPTION ZENER | TVS DIODE 64.1V 103V DO13
Need more? Email Us
ECAD model for 1N5654A
ON Semiconductor
Low Voltage Octal Registered Transceiver with 3-STATE Outputs | IC TXRX NON-INVERT 3.6V 24SOIC
Need more? Email Us
ECAD model for 74LVTH543WM
International Rectifier
SCHOTTKY RECTIFIER
Need more? Email Us
ECAD model for 50SQ060
Amic
512K X 8 Bit CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Need more? Email Us
ECAD model for A29040BV-55
NXP / Nexperia
Octal D-type transparent latch; 3-state
Lowest to $0.2832
ECAD model for 74AHCT573
SANYO Semiconductor (U.S.A) Corporation
Switching Regulator Applications
Need more? Email Us
ECAD model for 2SC4461
Analog Devices Inc.
2 A/1.25 A, 1.2 MHz, Synchronous, Step-Down DC-to-DC Regulators
Lowest to $15.0618
ECAD model for ADP2119ACPZ-1.2-R7

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention