Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh II
Packaging Reel - TR
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 600V
Current - Continuous Drain (Id) @ 25°C 4.6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 13nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 420pF @ 50V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 45W (Tc)
Rds On (Maximum) @ Id, Vgs 920 mOhm @ 2.3A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package D2PAK
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1260686-STB6NM60N
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STB6NM60N
Introduction Date May 09, 2007
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STB6NM60N CAD Model

Description

STB6NM60N - N-channel 600V - 1.2 Ohm - 6A - D²PAK - TO-220/TO-220FP MDmesh™ II Power MOSFET

The STB6NM60N is a cutting-edge N-channel Power MOSFET from STMicroelectronics, designed to offer high efficiency and power density for a wide range of applications. This device is part of the MDmesh™ II series, which is renowned for its excellent on-state resistance and switching performance, thanks to a revolutionary vertical structure. The STB6NM60N is tailored to meet the stringent requirements of high-performance switching applications.

With a maximum drain-source voltage (V<sub>DS) of 600V, this MOSFET is well-suited for high voltage operations, providing a robust platform for designers to work with. The device boasts a low on-state resistance (R<sub>DS(on)) of just 1.2 Ohm, which minimizes conduction losses, enhancing overall efficiency. The STB6NM60N can handle a continuous drain current (I<sub>D) of up to 6A, making it capable of driving moderate power loads with ease.

The STB6NM60N is available in multiple package options, including D²PAK and TO-220/TO-220FP. These packages are widely recognized for their ability to handle high power and thermal performance, ensuring reliability in a compact form factor. The device also features a fast recovery diode, which is crucial for high-speed switching and further contributes to the reduction of power losses.

Designed with STMicroelectronics' state-of-the-art technology, the STB6NM60N is optimized for high-efficiency power supplies, lighting applications, including electronic ballasts, and a variety of inverter circuits. Its robustness and durability make it an ideal choice for industrial applications, such as motor drives and solar inverters, where reliability is paramount.

Overall, the STB6NM60N from STMicroelectronics represents a sophisticated solution for engineers looking to enhance the performance of their power management systems. Its low on-resistance, high voltage capability, and versatile packaging options make it a versatile component for a diverse range of high-efficiency applications.

You May Also Be Interested in

Diodes Incorporated
MOSFET 2P-CH 20V 3.2A 6UDFN / Mosfet Array 2 P-Channel (Dual) 20V 3.2A 1.4W Surface Mount U-DFN2020-6 (Type B)
Lowest to $0.4916
ECAD model for DMP2060UFDB-7
ON Semiconductor
PTNG 100V LOW Q 12MOHM N-FET, U8
Lowest to $1.6402
ECAD model for NTTFS012N10MDTAG
Nexperia USA Inc.
MOSFET N-CH 40V 120A LFPAK56 / N-Channel 40 V 120A (Ta) 217W (Ta) Surface Mount LFPAK56, Power-SO8
Lowest to $1.4015
ECAD model for BUK7Y2R0-40HX
Nexperia USA Inc.
PXP6R1-30QL/SOT8002/MLPAK33 / P-Channel 30 V 13.5A (Ta), 71.1A (Tc) 1.8W (Ta), 50W (Tc) Surface Mount MLPAK33
Lowest to $3.4297
ECAD model for PXP6R1-30QLJ
ON Semiconductor
MOSFET N-CH 80V 13A/84A 8PQFN
Need more? Email Us
ECAD model for NTTFS5D9N08HTWG
Infineon Technologies
MOSFET N-CH 25V 23A/40A TSDSON / N-Channel 25 V 23A (Ta), 40A (Tc) 2.1W (Ta), 69W (Tc) Surface Mount PG-TSDSON-8-FL
Lowest to $1.6493
ECAD model for BSZ018NE2LSATMA1
Rohm Semiconductor
SP8J66FRA IS THE HIGH RELIABILIT / Mosfet Array 2 P-Channel (Dual) 9A (Ta) Surface Mount 8-SOP
Need more? Email Us
ECAD model for SP8J66FRATB
Infineon Technologies
CONSUMER / N-Channel 600 V 6.8A (Tc) 61W (Tc) Surface Mount PG-TO252-3-344
Lowest to $0.7185
ECAD model for IPD60R1K0CEAUMA1
Microchip Technology
RF MOSFET 125V T-1
Need more? Email Us
ECAD model for ARF1500

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.1532 $66.2172
50+ $2.5872 $129.3600
78+ $2.5064 $195.4992
107+ $2.4255 $259.5285
138+ $2.3447 $323.5686
185+ $2.1021 $388.8885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 991 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention