EN
  • EN
  • DE

78ST105HC

Part No 78ST105HC
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Features Non-Isolated PoL Module DC DC Converter 1 Output 5V - - 1.5A 7V - 30V Input
Manufacturer Texas Instruments
Series 78ST100
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole, Right Angle
Package 3-SIP Module
Family Name 78ST1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number Q736299, 78ST105HC-NDR
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858260-78ST105HC
Ultra Librarian 3D Model Ultra Librarian 78ST105HC CAD Model

Description

Product Overview: Texas Instruments 78ST105HC

The Texas Instruments 78ST105HC is a highly efficient, integrated power module designed to deliver a fixed output voltage with exceptional accuracy and stability. This compact module is part of TI's 78ST series, renowned for its reliability and ease of use in various applications, including industrial controls, consumer electronics, and computer systems.

Key Features

  • Fixed Output Voltage: The 78ST105HC provides a 5V DC output, which is a common requirement for digital circuits and microcontrollers.
  • High Efficiency: With an advanced design focused on energy conservation, this power module operates with high efficiency, reducing heat generation and saving power.
  • Integrated Heat Sink: The module comes with a built-in heat sink, which simplifies the thermal management of the system and enhances the overall reliability of the module.
  • Compact Size: The small footprint of the 78ST105HC makes it an ideal solution for space-constrained applications.
  • Plug-and-Play: Designed for ease of implementation, this module is ready to use without the need for external components, facilitating a quick and straightforward design process.

Electrical Specifications

  • Input Voltage Range: The module accepts an input voltage range that is suitable for a variety of supply sources.
  • Output Current: It can provide a steady output current, ensuring reliable performance for connected devices.
  • Load Regulation: Maintains a consistent output voltage even with changes in the load, which is crucial for sensitive electronic equipment.
  • Line Regulation: Exhibits minimal variation in output voltage with changes in input voltage, which is essential for fluctuating supply conditions.

Applications

The 78ST105HC is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Powering microcontrollers and digital systems
  • Serving as a secondary regulated power source in larger systems
  • Replacement for linear regulators where improved efficiency is desired
  • Use in consumer electronics where space and energy efficiency are critical

With its robust design and reliable performance, the Texas Instruments 78ST105HC power module stands out as a top choice for designers looking for a ready-to-use, efficient power solution.

You May Also Be Interested in

SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1827 $72.1827
2+ $59.2268 $118.4536
3+ $57.3760 $172.1280
4+ $55.5251 $222.1004
5+ $53.6743 $268.3715
7+ $48.1218 $336.8526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess