EN
  • EN
  • DE

ACF2101BU/1KG4

Part No ACF2101BU/1KG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP SW INTEG 2MHZ 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Difet
Packaging Reel package
Part Status Obsolete(EOL)
Amplifier Type Switched Integrator
Number of Circuits 2
SR - Slew Rate 3 V/μs
GBP - Gain Bandwidth Product 2MHz
Current - Input Bias 0.1pA
Voltage - Input Offset 500μV
Operating Supply Current 12mA
Output Current per Channel 25mA
Dual Supply Voltage (±) 4.5 V ~ 18 V, -10 V ~ -18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 766906-ACF2101BU/1KG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACF2101BU/1KG4 CAD Model

Description

The ACF2101BU/1KG4 is a high-performance, precision analog front-end device designed and manufactured by Texas Instruments. This integrated circuit is tailored for demanding applications that require accurate signal conditioning and data acquisition. It is commonly used in industrial control systems, medical instrumentation, and any sophisticated electronics where precise measurements are critical.

Key Features

  • High Precision: The ACF2101BU/1KG4 is built to offer exceptional accuracy, making it suitable for applications where data integrity is paramount.
  • Low Noise: Designed with low-noise circuitry, this product ensures that the signal quality is maintained throughout the signal conditioning process.
  • Multiple Channels: It features multiple analog input channels, providing flexibility and scalability in system design.
  • Integrated Features: The device includes built-in programmable gain amplifiers and analog-to-digital converters, simplifying the design and reducing the need for external components.
  • Wide Operating Temperature Range: Suitable for various environments, it operates reliably over a broad temperature range.

Applications

The ACF2101BU/1KG4 is versatile and can be used in a variety of applications, including:

  • Industrial Automation
  • Process Control Systems
  • Medical Diagnostic Equipment
  • Scientific Measurement Instruments

Technical Specifications

Parameter Value
Package / Case Surface-Mount
Resolution Multi-bit
Interface Type Serial
Supply Voltage Typical operating range
Operating Temperature Specified range

For detailed technical specifications, please refer to the official datasheet provided by Texas Instruments.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess