EN
  • EN
  • DE

ADC081C021CIMMX

Part No ADC081C021CIMMX
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC081C021/ADC081C027 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1139591-ADC081C021CIMMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC081C021CIMMX CAD Model

Description

The ADC081C021CIMMX is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) from Texas Instruments, designed to provide precise digital representation of analog signals in various applications. This particular model is part of the ADC08x series, which is renowned for its ease of use and integration into a wide range of electronic systems.

Key Features:

  • Resolution: The ADC081C021CIMMX boasts an 8-bit resolution, allowing it to convert analog input signals to 256 different digital levels. This level of granularity is suitable for many applications where high precision is not critical but compact data size is beneficial.
  • Sampling Rate: With a maximum sampling rate of 188.9 kSPS (kilo-samples per second), this ADC is capable of handling moderately high-speed signals, making it a versatile choice for a variety of real-time data acquisition tasks.
  • Low Power Consumption: The device is optimized for power-sensitive applications, with a typical operating supply current of 156 µA. This feature is particularly useful for battery-operated devices, where power efficiency is crucial.
  • Interface: It includes an I2C-compatible serial interface, which allows for easy connectivity with most microcontrollers and processors, while also supporting multiple device connections on the same bus.
  • Input Range: The ADC supports an input voltage range from 0V to VDD, allowing the device to accommodate a variety of signal sources without the need for additional scaling circuitry.
  • Package: Housed in a compact 6-pin SOT-23 package, the ADC081C021CIMMX is ideal for space-constrained applications.
  • Extended Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance across diverse environmental conditions.

Applications:

The ADC081C021CIMMX is suitable for a wide array of applications, including:

  • Battery-powered devices
  • Data acquisition systems
  • Portable instrumentation
  • Medical equipment
  • Consumer electronics
  • Temperature sensing with thermocouples

In summary, the ADC081C021CIMMX from Texas Instruments is a reliable and efficient solution for converting analog signals to digital form in a variety of electronic applications. Its combination of high-speed performance, low power consumption, and robust interface options makes it a smart choice for designers and engineers looking for a straightforward and effective ADC solution.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8162 $54.4860
70+ $1.4902 $104.3140
105+ $1.4436 $151.5780
145+ $1.3971 $202.5795
190+ $1.3505 $256.5950
250+ $1.2108 $302.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess