EN
  • EN
  • DE

ADC09QJ1300AAVTQ1

Part No ADC09QJ1300AAVTQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ANALOG TO DIGITAL CONVERTER / 9 Bit Analog to Digital Converter 4 Input 4 Pipelined, SAR 144-FCBGA (10x10)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Number of Bits 9
Sampling Rate (Per Second) 1.3G
Number of Inputs 4
Input Type Differential
Data Interface JESD204C, Serial
Configuration ADC
Number of A/D Converters 4
Architecture Pipelined, SAR
Reference Type Supply
Voltage - Supply, Analog 1.05V ~ 1.15V, 1.8V ~ 2V
Voltage - Supply, Digital 1.05V ~ 1.15V
Features Internal Oscillator
Temperature Range - Operating -40°C ~ 125°C
Package / Case 144-FBGA, FCBGA
Supplier Device Package 144-FCBGA (10x10)
Mounting Type Surface Mount
MSL Level 3 (168 Hours)
ECCN 3A991C1
HTSUS 8542.39.0001
Win Source Part Number 1352743-ADC09QJ1300AAVTQ1
Ultra Librarian 3D Model Ultra Librarian ADC09QJ1300AAVTQ1 CAD Model

Description

The ADC09QJ1300AAVTQ1 is a state-of-the-art analog-to-digital converter (ADC) from Texas Instruments designed to meet the high-performance requirements of automotive and industrial applications. This high-speed ADC offers an impressive sampling rate of up to 9 GSPS (Giga-samples per second), enabling precise and rapid data conversion for a wide array of demanding applications such as radar, lidar, and advanced driver assistance systems (ADAS).

Key Features:

  • High Sampling Rate: With a sampling rate of up to 9 GSPS, this ADC provides the high-speed data acquisition necessary for real-time signal processing.
  • Resolution: It features 8-bit resolution, ensuring fine granularity in data conversion for detailed signal analysis.
  • Input Bandwidth: The ADC09QJ1300AAVTQ1 boasts a wide input bandwidth that supports a broad range of frequencies, making it versatile for various signal types.
  • Automotive Qualified: This product is AEC-Q100 qualified, meaning it meets the stringent requirements of automotive quality standards for reliability and performance under extreme conditions.
  • Quad-Channel: The device includes four ADC cores, allowing for simultaneous sampling of multiple signals, which is crucial for complex systems that require multi-channel data acquisition.
  • Low Power Consumption: Despite its high-speed operation, the ADC09QJ1300AAVTQ1 is designed to be power-efficient, which is critical for automotive and portable applications.
  • Package: It comes in a compact VQFN (very thin quad flat non-leaded) package, which is ideal for space-constrained applications.

Applications:

The versatility of the ADC09QJ1300AAVTQ1 makes it an excellent choice for a variety of high-speed data acquisition tasks. It is particularly well-suited for:

  • Automotive radar and lidar systems
  • Advanced driver assistance systems (ADAS)
  • High-speed data acquisition systems
  • Test and measurement equipment
  • Communication systems

With its robust design and cutting-edge performance, the ADC09QJ1300AAVTQ1 from Texas Instruments represents a top-tier solution for developers seeking to enhance the capabilities of their automotive or industrial systems with high-speed, reliable data conversion.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess