EN
  • EN
  • DE

ADC104S021QIMMX/NOPB

Part No ADC104S021QIMMX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-VSSOP
Family Name ADC104S021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADC104S021QIMMX/NOPB-ND, 296-38694-1, 296-38694-2, 296-38694-6
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910197-ADC104S021QIMMX/NOPB
Ultra Librarian 3D Model Ultra Librarian ADC104S021QIMMX/NOPB CAD Model

Description

The ADC104S021QIMMX/NOPB is a premier analog-to-digital converter (ADC) from Texas Instruments, designed to deliver exceptional performance with low power consumption. This device is part of a family of 10-bit ADCs that operate from a single power supply, ranging from 2.7V to 5.25V.

With its four-channel multiplexed input, the ADC104S021QIMMX/NOPB is an excellent choice for systems that require multiple channels to be digitized. This feature makes it ideal for applications such as multi-sensor systems, data acquisition, and automated test equipment.

One of the key features of this ADC is its impressive conversion rate of up to 200 ksps (kilo-samples per second), which allows for rapid data acquisition and processing. This speed, combined with the low-power consumption, ensures that the device is suitable for battery-powered applications where efficiency is crucial.

The ADC104S021QIMMX/NOPB utilizes a successive approximation register (SAR) architecture, which provides a balance between speed and power efficiency. This architecture, along with the device's inherent simplicity, ensures a straightforward and reliable operation with minimal external components required.

Moreover, this ADC comes in a compact 10-pin VSSOP (Very Small Shrink Small Outline Package) that is lead-free and RoHS compliant, aligning with modern environmental standards. The inclusion of the "NOPB" (No Lead) designation indicates that this device is manufactured without the use of lead, making it suitable for use in a wide range of environmentally-sensitive applications.

In terms of connectivity, the ADC104S021QIMMX/NOPB features a SPI (Serial Peripheral Interface) that allows for easy interface with microcontrollers and digital systems. This serial interface minimizes the number of I/O lines required, which is beneficial in designs where PCB space is at a premium.

Overall, the ADC104S021QIMMX/NOPB from Texas Instruments is a versatile and efficient solution for precision analog-to-digital conversion needs. Its blend of speed, power efficiency, and compact form factor makes it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6226 $51.7356
15+ $7.0750 $106.1250
22+ $6.8539 $150.7858
31+ $6.6328 $205.6168
39+ $6.4117 $250.0563
53+ $5.7484 $304.6652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess