EN
  • EN
  • DE

ADC12D1600CIUT/NOPB

Part No ADC12D1600CIUT/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description GSPS Ultra High-Speed ADC | IC ADC 12BIT 292BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Resolution 12
Sampling Rate (Per Second) 3.2G
Number of A/D Converters 2
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 292-BGA
Supplier Device Package 292-BGA (27x27)
Mounting Style SMD
Family Part Number ADC12D1600
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1139836-ADC12D1600CIUT/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC12D1600CIUT/NOPB CAD Model

Description

The ADC12D1600CIUT/NOPB is a high-performance, low-power, dual-channel analog-to-digital converter (ADC) from Texas Instruments. This state-of-the-art component is designed to meet the demanding requirements of advanced digital signal processing applications such as radar and satellite communications, test equipment, and medical imaging systems.

Key Features

  • Resolution: The ADC offers a resolution of 12 bits, providing high precision in digital representation of the input analog signal.
  • Maximum Sampling Rate: With a maximum sampling rate of 1600 Mega Samples Per Second (MSPS), this ADC is capable of converting high-frequency analog signals into digital data without significant loss of information.
  • Dual-Channel: It features two ADC cores, allowing simultaneous sampling of two different analog inputs, which is ideal for complex signal processing tasks.
  • Input Frequency: The device supports an analog input frequency up to 3 GHz, making it suitable for a wide range of high-frequency applications.
  • Low Power Consumption: Designed for efficiency, the ADC12D1600CIUT/NOPB operates with low power consumption, minimizing thermal issues and power-related costs.
  • Package: It is offered in a compact, integrated circuit package, ensuring a small footprint on the PCB and ease of integration into various systems.

Performance and Applications

The ADC12D1600CIUT/NOPB is engineered for optimal performance in environments where precision and speed are critical. Its high-speed data conversion capabilities make it an excellent choice for applications that require the processing of wide bandwidth signals or rapid signal acquisition. This includes advanced communication systems, high-speed data acquisition, instrumentation, and automated test equipment.

Quality and Reliability

As with all Texas Instruments products, quality and reliability are at the forefront of the ADC12D1600CIUT/NOPB's design. It is built to meet the rigorous standards expected in professional and industrial settings, ensuring long-term performance and stability.

Whether you are designing the next generation of communication systems or seeking to enhance the capabilities of current instrumentation, the ADC12D1600CIUT/NOPB from Texas Instruments represents a robust and reliable solution for your high-speed analog-to-digital conversion needs.

You May Also Be Interested in

Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,940.2986 $1,940.2986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess