EN
  • EN
  • DE

ADC78H89CIMT

Part No ADC78H89CIMT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 7-Channel, 500 KSPS, 12-Bit A/D Converter | IC ADC 12BIT SAR 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 500k
Number of Inputs 7
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Family Part Number ADC78H89
Manufacturer Pack Quantity 92
MSL Level 1 (Unlimited)
Win Source Part Number 1139891-ADC78H89CIMT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC78H89CIMT CAD Model

Description

The ADC78H89CIMT is a high-performance analog-to-digital converter (ADC) from Texas Instruments, renowned for its precision and efficiency in converting analog signals into digital data. This product is designed to cater to a wide array of applications, including industrial, medical, and communication systems where accurate and reliable data conversion is paramount.

With a resolution of 12-bits, the ADC78H89CIMT ensures fine granularity in measurement, enabling it to detect minute variations in the input signal. This makes it an ideal choice for applications that require high levels of accuracy, such as precision instrumentation and control systems.

Key Features:

  • High Resolution: The 12-bit resolution provides detailed digital output, allowing for precise measurement of the input signal.
  • Sampling Rate: It offers a fast sampling rate, which is essential for capturing rapidly changing signals and for applications that require real-time data processing.
  • Low Power Consumption: Designed with power efficiency in mind, the ADC78H89CIMT is suitable for battery-powered or energy-sensitive applications.
  • Interface Options: The device includes a user-friendly digital interface that ensures easy integration with microcontrollers and digital systems.

Applications:

  • Industrial Automation
  • Medical Instrumentation
  • Data Acquisition Systems
  • Portable Devices

The ADC78H89CIMT is housed in a compact, surface-mount package, which makes it suitable for space-constrained applications. Its robust design ensures reliable performance even in harsh environments, making it a versatile choice for various industrial applications. With Texas Instruments' commitment to quality, the ADC78H89CIMT is manufactured to meet high standards, providing designers and engineers with a dependable component for their precision data conversion needs.

In summary, the ADC78H89CIMT from Texas Instruments is a versatile, high-accuracy ADC that offers a perfect blend of performance, power efficiency, and ease of integration, making it an excellent selection for a multitude of advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9863 $59.9178
13+ $8.1939 $106.5207
19+ $7.9379 $150.8201
27+ $7.6818 $207.4086
34+ $7.4258 $252.4772
46+ $6.6576 $306.2496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,423 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess