EN
  • EN
  • DE

ADCS7476AIMF

Part No ADCS7476AIMF
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC SAR 1Msps 12-bit Serial 6-Pin SOT-23 T/R / 1MSPS, 12-/1-/8-Bit A/D Converters in 6-Lead SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Architecture SAR
Mounting Surface Mount
Operating Temp Range -4C to 125C
Package Type SOT-23
Packaging Tape and Reel
Pin Count 6
Rated Input Volt 5.25
Number of Elements 1
Input Type Voltage
Operating Temperature Classification Automotive
Differential Input No
Input Polarity Unipolar
Dual Supply Voltage (Typ) Not Required(V)
Power Supply Requirement Single
Dual Supply Voltage (Min) Not Required(V)
Rad Hardened No
Single Supply Voltage (Min) 2.7(V)
Single Supply Voltage (Max) 5.25(V)
Single Supply Voltage (Typ) 3.3/5(V)
Dual Supply Voltage (Max) Not Required(V)
Differential Linearity Error ±1LSB
Resolution 12Bit
Integral Nonlinearity Error -1.1LSB/1LSB(LSB)
Input Signal Type Single-Ended
Win Source Part Number 087953-ADCS7476AIMF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Wireless, Medical, Communications & Networking
Family Name ADCS7476
Introduction Date June 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADCS7476AIMF CAD Model

Description

ADCS7476AIMF Overview

The ADCS7476AIMF is a compact yet powerful ADC tailored for applications needing dependable fine-grain data conversion. It stands out for its quick response time and accurate digital output, meeting the demands of modern electronic systems.

  • Resolution: 12-bit precision
  • Package Type: Small footprint for easy PCB layout
  • Efficient Performance: Operates with minimal latency

Features and Benefits

  • Dependable Operation: Consistent performance under heavy usage
  • Quick Response: Ideal for time-sensitive applications
  • Compact Size: Suitable for space-restricted designs

Applications

  • Consumer Electronics
  • Automotive Systems
  • Instrumentation

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1234 $50.5530
100+ $1.0523 $105.2300
150+ $1.0168 $152.5200
215+ $0.9457 $203.3255
275+ $0.9101 $250.2775
345+ $0.8746 $301.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess