EN
  • EN
  • DE

ADS1014IDGSR

Part No ADS1014IDGSR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SIGMA-DELTA 10VSSOP / Ultra-Small, Low-Power, 12-Bit Analog-to-Digital Converter with Internal Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 12
Sampling Rate (Per Second) 3.3k
Number of Inputs 1, 2
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2V ~ 5.5V
Voltage - Supply, Digital 2V ~ 5.5V
Features PGA, Selectable Address
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Mounting Style SMD
Part Number Series ADS1014
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809541-ADS1014IDGSR
Ultra Librarian 3D Model Ultra Librarian ADS1014IDGSR CAD Model

Description

Product Overview: Texas Instruments ADS1014IDGSR

The ADS1014IDGSR is a precision, low-power, 12-bit analog-to-digital converter (ADC) brought to you by Texas Instruments, a leader in semiconductor solutions. This high-performance product is part of the ADS101x family and is specifically designed to meet the demands of a wide range of applications, from portable devices to sensor monitoring and power supply control.

Key Features

  • High Resolution: With its 12-bit resolution, the ADS1014IDGSR provides precise measurement, making it ideal for applications that require accurate signal conversion.
  • Programmable Data Rate: Users can select from several data rates, from 128 samples per second (SPS) up to 3300 SPS, allowing for flexibility in balancing speed and power consumption.
  • Single-Ended or Differential Inputs: The device offers a multiplexed single-ended input or a differential input that provides more robust measurements in environments with common-mode noise.
  • Low Current Consumption: The ADS1014IDGSR is optimized for power-sensitive applications, featuring a low-current consumption that extends the battery life of portable devices.
  • Internal Oscillator: An onboard oscillator eliminates the need for an external clock, simplifying design and reducing external component count.
  • Internal PGA: The integrated programmable gain amplifier (PGA) offers gains ranging from 2/3 to 16, enabling the ADC to measure both small and large signals efficiently.

Applications

The ADS1014IDGSR is versatile and can be used in a multitude of applications, including:

  • Battery monitoring and power management
  • Temperature measurement with thermocouples or RTDs
  • Pressure and strain gauge sensing
  • Medical devices and wearable technology
  • Data acquisition systems

Package and Quality

The device comes in a compact VSSOP-10 package, which is ideal for space-constrained applications. The ADS1014IDGSR is also characterized for operation over the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in a variety of environments.

In summary, the Texas Instruments ADS1014IDGSR ADC provides a perfect blend of precision, power efficiency, and versatility, making it a go-to choice for engineers and designers looking to enhance their systems with high-quality data acquisition capabilities.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2142 $50.9266
56+ $1.8168 $101.7408
86+ $1.7601 $151.3686
118+ $1.7033 $200.9894
152+ $1.6465 $250.2680
204+ $1.4762 $301.1448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,282 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess