EN
  • EN
  • DE

ADS1261BQWRHMRQ1

Part No ADS1261BQWRHMRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features 24 Bit Analog to Digital Converter 10 Input 1 Sigma-Delta 32-VQFN (5x5)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name ADS1261
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-ADS1261BQWRHMRQ1TR, 296-ADS1261BQWRHMRQ1CT, 296-ADS1261BQWRHMRQ1DKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910834-ADS1261BQWRHMRQ1
Ultra Librarian 3D Model Ultra Librarian ADS1261BQWRHMRQ1 CAD Model

Description

Texas Instruments ADS1261BQWRHMRQ1 Precision ADC

The ADS1261BQWRHMRQ1 from Texas Instruments is a highly integrated, precision Analog-to-Digital Converter (ADC) specifically designed for the demanding requirements of automotive and industrial sensor applications. This state-of-the-art component is part of TI's robust, automotive-qualified product offerings, ensuring reliability and performance even under the harshest conditions.

Key Features:

  • Precision Performance: With its 32-bit resolution and a very low noise density, the ADS1261BQWRHMRQ1 delivers high-precision measurements, making it ideal for high-accuracy sensor data acquisition.
  • Integrated Features: This ADC includes a programmable gain amplifier (PGA), a voltage reference, an oscillator, and a temperature sensor, which simplifies system design and reduces external component count.
  • Multiple Input Channels: It features multiple differential or single-ended inputs, providing flexibility for various sensor types and configurations.
  • Data Rate: The device supports data rates up to 38.4 kSPS, allowing for both high-speed and low-speed applications, adaptable via software settings.
  • Interface: It offers a flexible SPI-compatible serial interface, enabling easy integration with most microcontrollers and digital systems.
  • Automotive-Qualified: As a Q1 device, it meets the stringent quality standards required for use in automotive applications, ensuring reliability and longevity.

Applications:

The ADS1261BQWRHMRQ1 is suitable for a wide range of applications within the automotive sector, including:

  • Battery management systems
  • Pressure sensing
  • Position sensing
  • Temperature measurements

Additionally, its precision and robustness make it an excellent choice for industrial sensor applications, such as:

  • Process control
  • Weight measurement
  • Factory automation

With its combination of precision, integration, and automotive qualification, the ADS1261BQWRHMRQ1 is an optimal solution for developers looking to enhance the performance and reliability of their sensor systems.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5308 $58.5924
7+ $16.0252 $112.1764
10+ $15.5245 $155.2450
14+ $15.0237 $210.3318
18+ $14.5229 $261.4122
24+ $13.0205 $312.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess