EN
  • EN
  • DE

ADS5237IPAGG4

Part No ADS5237IPAGG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual, 10-Bit, 65MSPS, +3.3V Analog-to-Digital Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1141713-ADS5237IPAGG4
Manufacturer Homepage www.ti.com
Family Name ADS5237
Introduction Date July 01, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS5237IPAGG4 CAD Model

Description

Product Overview: Texas Instruments ADS5237IPAGG4

The Texas Instruments ADS5237IPAGG4 is a high-performance, dual-channel, 12-bit, 40-MSPS analog-to-digital converter (ADC) that combines outstanding DC accuracy and AC performance. This precision ADC is designed for a wide array of applications, including medical imaging, test and measurement, and communications systems.

Key Features:

  • Resolution: 12-bit resolution provides fine detail in signal conversion, ensuring accurate representation of the input signal.
  • Sampling Rate: With a maximum sampling rate of 40 million samples per second (40 MSPS), it captures high-speed signals with precision.
  • Dual Channel: Features two ADCs in one package, allowing simultaneous sampling of different signals, which is ideal for channel-sensitive applications.
  • Low Power Consumption: Optimized for power-sensitive applications, this ADC maintains high performance while minimizing power draw.
  • Differential Inputs: Includes differential inputs which reduce common-mode noise and enhance signal integrity.
  • Internal Reference: Comes with an internal voltage reference that simplifies the design process by reducing external component requirements.
  • Programmable Gain: The programmable gain amplifier allows for signal conditioning before conversion, accommodating a range of input amplitudes.

Applications:

The ADS5237IPAGG4 is versatile and can be utilized in various high-performance applications:

  • Medical Imaging Systems
  • Test and Measurement Instruments
  • Communication Infrastructure
  • Data Acquisition Systems

Quality and Reliability:

As with all Texas Instruments products, the ADS5237IPAGG4 is manufactured to the highest quality standards, ensuring reliability and performance in the field. It is available in a 64-TQFP (Thin Quad Flat Pack) package, providing a compact footprint for space-constrained applications.

For design engineers looking for a high-speed, accurate ADC solution, the Texas Instruments ADS5237IPAGG4 offers a compelling combination of features that enhance the performance and efficiency of advanced electronic systems.

You May Also Be Interested in

Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.8477 $87.6954
3+ $35.9776 $107.9328
5+ $34.8533 $174.2665
6+ $33.7290 $202.3740
8+ $32.6047 $260.8376
11+ $29.2318 $321.5498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 274 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess