EN
  • EN
  • DE

ADS5242IPAP

Part No ADS5242IPAP
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 4-Channel, 12-Bit, 65MSPS Analog-to-Digital Converter with Serial LVDS Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 12
Sampling Rate 65M
Number of Inputs 4
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of Converters 4
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 3 V ~ 3.6 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 64-TQFP Exposed Pad
Manufacturer Package 64-HTQFP (10x10)
Win Source Part Number 1141715-ADS5242IPAP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS5242
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS5242IPAP CAD Model

Description

Introducing the ADS5242IPAP Dual-Channel, 12-Bit, 65-MSPS Analog-to-Digital Converter from Texas Instruments

The ADS5242IPAP by Texas Instruments is a state-of-the-art dual-channel analog-to-digital converter (ADC) that combines high-performance, low-power consumption, and versatile features to meet the demanding requirements of a wide array of applications. This ADC is designed to cater to sectors such as medical imaging, communications, and test equipment, where precision and efficiency are paramount.

Key Features

  • High-Speed Performance: With a sampling rate of up to 65 mega-samples per second (MSPS), the ADS5242IPAP ensures rapid and accurate data conversion, making it ideal for high-speed signal processing tasks.
  • Exceptional Resolution: The 12-bit resolution of this ADC provides fine quantization levels, allowing for the capture of detailed signal information and enhancing the overall system sensitivity and performance.
  • Dual-Channel Operation: The two independent ADC channels enable simultaneous sampling of different signals, which is critical for parallel processing and multi-channel applications.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS5242IPAP maintains excellent performance while minimizing power usage, which is crucial for portable and battery-operated devices.
  • Flexible Interface: It features a parallel LVDS (Low-Voltage Differential Signaling) output interface that provides high-speed data transmission with reduced noise, suitable for complex digital systems.
  • Integrated Features: The device includes additional functionalities such as an internal voltage reference, programmable gain options, and a clock duty cycle stabilizer, further enhancing its versatility.

Applications

The ADS5242IPAP is engineered to be a perfect fit for applications that require high-resolution and fast data acquisition. It is widely used in:

  • Medical Imaging Systems
  • Wireless Communications
  • Direct RF Sampling
  • Test and Measurement Equipment
  • Software Defined Radios

With the ADS5242IPAP, Texas Instruments continues to uphold its reputation for delivering high-quality, reliable components that advance the capabilities of modern electronics. Whether you're designing a sophisticated medical imaging device or a high-speed communication system, this ADC offers the performance and features necessary to drive innovation and efficiency in your projects.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 197 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess