EN
  • EN
  • DE

UCD7100PWPRG4

Part No UCD7100PWPRG4
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description Digital Control Compatible Single Low-Side ®-A MOSFET Driver with Current Sense
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Operating Supply Voltage 4.25 V ~ 15 V
Logic Voltage - VIL, VIH 1.16V, 2.08V
Current - Peak Output (Source, Sink) 4A, 4A
Rise / Fall Time (Typ) 10ns, 10ns
Operating Temperature Range -40°C ~ 105°C (TJ)
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 14-HTSSOP
Win Source Part Number 1276613-UCD7100PWPRG4
Manufacturer Homepage www.ti.com
Family Name UCD7100
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCD7100PWPRG4 CAD Model

Description

The UCD7100PWPRG4 is a sophisticated digital PWM (Pulse Width Modulation) system controller designed and manufactured by Texas Instruments. This advanced controller is part of TI's UCD series, known for their high performance and reliability in power management applications. The UCD7100PWPRG4 is particularly suitable for managing and optimizing digital power systems, providing precision and control in a compact package.

Key Features

  • Programmable Digital PWM Outputs: The UCD7100PWPRG4 features programmable PWM outputs that can be tailored to match specific system requirements, offering flexibility in a variety of power supply designs.
  • High Resolution: With high-resolution PWM capability, this controller ensures precise power delivery and efficient operation, which is critical in maintaining system stability and performance.
  • Configurable via PMBus: The device supports PMBus communication protocol, allowing for easy configuration, monitoring, and control of the power system through a standard I2C-compatible interface.
  • Integrated Fault Protection: To safeguard the power system, the UCD7100PWPRG4 incorporates integrated fault protection mechanisms, including over-current, over-voltage, under-voltage, and over-temperature protections.
  • Non-Volatile Memory: With its onboard non-volatile memory, the controller can store custom configurations and ensure that settings are retained even after power is removed.

Applications

The UCD7100PWPRG4 is versatile and can be employed in a wide range of applications, including:

  • Server and telecom power supplies
  • Industrial power systems
  • DC-DC converters
  • AC-DC power supplies
  • Renewable energy systems

Package and Availability

This digital PWM system controller is available in a 24-pin HTSSOP (Thin Shrink Small Outline Package) that allows for efficient space utilization on PCBs. The UCD7100PWPRG4 is part of Texas Instruments' commitment to providing cutting-edge solutions for power management challenges across various industries.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9542
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1622 $51.8928
50+ $2.0253 $101.2650
77+ $1.9569 $150.6813
110+ $1.8200 $200.2000
143+ $1.7516 $250.4788
179+ $1.6832 $301.2928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,940 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess