EN
  • EN
  • DE

ADS5287IRGCR

Part No ADS5287IRGCR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-Bit, Octal-Channel ADC Up to 65MSPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 10
Sampling Rate 65M
Number of Inputs 8
Input Type Differential
Data Interface LVDS - Serial, SPI
Configuration S/H-ADC
Number of Converters 8
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 1141721-ADS5287IRGCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS5287
Introduction Date December 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS5287IRGCR CAD Model

Description

Introducing the ADS5287IRGCR from Texas Instruments

The ADS5287IRGCR is a high-performance, octal-channel analog-to-digital converter (ADC) designed by Texas Instruments to deliver exceptional speed and accuracy for a wide range of applications. This versatile ADC is an ideal choice for advanced medical imaging, radar systems, wireless infrastructure, and other demanding data acquisition systems.

With a 12-bit resolution and a maximum sampling rate of 65 MSPS (million samples per second), the ADS5287IRGCR ensures precise digital representation of analog signals, enabling high-fidelity signal processing. This product is part of Texas Instruments' ADS5287 family, known for its low power consumption and excellent dynamic performance.

Key Features of the ADS5287IRGCR

  • High-Speed Performance: The device offers a fast sampling rate of up to 65 MSPS, which allows for real-time data acquisition and processing in high-speed systems.
  • Octal-Channel Input: With eight synchronized ADC channels, this component can handle multiple signal inputs concurrently, making it highly efficient for multi-channel applications.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS5287IRGCR provides a low-power solution without compromising on performance, making it suitable for portable and battery-operated devices.
  • Flexible Interface: The device includes a parallel LVDS (Low-Voltage Differential Signaling) output interface, which supports high data rates with reduced noise and power consumption.
  • Programmable Gain: Users can adjust the full-scale input range via programmable gain settings, offering flexibility to accommodate various signal amplitudes.

The ADS5287IRGCR is housed in a compact 64-VQFN (Quad Flat No-Lead) package, which is designed to save space on printed circuit boards (PCBs) while providing excellent thermal performance. The device also features an internal reference and a flexible digital interface that simplifies system design and integration.

For engineers and designers looking for a reliable and high-quality ADC solution, the ADS5287IRGCR from Texas Instruments stands out as an exceptional choice. Its robust feature set and high-speed capabilities make it a versatile component that can enhance the performance of a broad spectrum of electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess