EN
  • EN
  • DE

ADS574KP

Part No ADS574KP
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Microprocessor-Compatible Sampling CMOS ANALOG-TO-DIGITAL CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Resolution 12
Sampling Rate 40k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V, -16.5 V ~ 5.5
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-PDIP
Win Source Part Number 1141773-ADS574KP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADS574
Introduction Date February 01, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADS574KP CAD Model

Description

The ADS574KP is a high-performance, 12-bit analog-to-digital converter (ADC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This precision ADC offers a compelling blend of features that make it ideal for a wide range of applications, including industrial control systems, medical instrumentation, and high-speed data acquisition.

Key Features

  • Resolution: The ADS574KP provides a 12-bit resolution, ensuring accurate and precise digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of up to 10 MHz, this ADC is suitable for high-speed applications that require fast signal processing.
  • Input Range: It features a versatile input range that can be adjusted to fit various signal requirements, enhancing its adaptability across different use cases.
  • Interface: The device includes a parallel interface for easy integration with microprocessors and digital systems.
  • Digital Error Correction: The built-in digital error correction circuitry ensures high accuracy by minimizing the conversion errors.
  • Power Consumption: ADS574KP is designed for low power consumption, making it suitable for battery-operated equipment and power-sensitive applications.

Applications

The versatility of the ADS574KP allows it to be used in various applications, such as:

  • Data acquisition systems
  • Industrial automation and process control
  • Medical imaging and diagnostic equipment
  • Scientific instrumentation
  • Communication systems

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability. The ADS574KP is no exception, as it is built to meet the stringent requirements of industrial and medical applications. With a wide operating temperature range and robust package design, the ADS574KP is engineered to perform reliably in the most demanding environments.

Package and Availability

The ADS574KP comes in a 28-pin plastic DIP package, providing ease of mounting on printed circuit boards. It is available for purchase through Texas Instruments' distribution network, ensuring availability for both small-scale and large-volume requirements.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess