EN
  • EN
  • DE

ADS7041IRUGR

Part No ADS7041IRUGR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 10BIT SAR 8X2QFN  /  10 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 10
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Voltage - Supply, Analog 1.65V ~ 3.6V
Voltage - Supply, Digital 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-XFQFN
Supplier Device Package 8-X2QFN (1.5x1.5)
Mounting SMD (SMT)
Base Product Number ADS7041
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-38606-6,2156-ADS7041IRUGR,296-38606-2,ADS7041IRUGR-ND,296-38606-1,TEXTISADS7041IRUGR
Standard Package 3,000
Win Source Part Number 969669-ADS7041IRUGR
Ultra Librarian 3D Model Ultra Librarian ADS7041IRUGR CAD Model

Description

The ADS7041IRUGR is a high-performance, ultra-low power analog-to-digital converter (ADC) from Texas Instruments. Designed with precision and efficiency in mind, this 12-bit ADC offers a remarkable balance between speed and power consumption, making it an ideal choice for battery-powered applications and portable devices.

Key Features

  • Resolution: The ADS7041IRUGR boasts a 12-bit resolution, providing fine detail in the analog signal conversion process and ensuring high accuracy in the digital output.
  • Sampling Rate: This ADC features a maximum sampling rate of 1 MSPS (Mega-Samples Per Second), allowing it to handle rapid signal changes efficiently without sacrificing performance.
  • Ultra-Low Power Consumption: With a power consumption of just 690 µW at the full sampling rate, the ADS7041IRUGR is optimized for energy-sensitive applications.
  • Single Supply Operation: It operates on a single supply voltage ranging from 2.35V to 5.25V, providing flexibility in various system designs and ensuring compatibility with a wide range of microcontrollers and processors.
  • Compact Package: The device comes in a compact QFN-10 package, making it suitable for space-constrained applications without compromising on functionality.
  • Interface: It features a SPI-compatible serial interface, which facilitates simple and straightforward communication with most host controllers.

Applications

The ADS7041IRUGR is versatile and can be used in a range of applications, including:

  • Portable instrumentation
  • Battery-operated equipment
  • Data acquisition systems
  • Medical devices such as heart rate monitors
  • Consumer electronics
  • Industrial control systems

Conclusion

With its combination of high resolution, fast sampling rate, and ultra-low power consumption, the ADS7041IRUGR from Texas Instruments stands out as a top choice for designers looking to optimize their applications for both performance and power efficiency. Its compact form factor and ease of integration further ensure that this ADC can meet the needs of a wide spectrum of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9972 $54.8460
125+ $0.8182 $102.2750
190+ $0.7926 $150.5940
265+ $0.7671 $203.2815
340+ $0.7415 $252.1100
455+ $0.6648 $302.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,341 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess