Overview of Texas Instruments ADS7817EC
The Texas Instruments ADS7817EC is a high-performance, single-supply 12-bit sampling analog-to-digital converter (ADC) that offers a compelling solution for a variety of data acquisition applications. This precision ADC features a fast sampling rate and low power consumption, making it an ideal choice for battery-powered devices and remote sensing applications.
Key Features
- Resolution: 12-bit resolution provides high accuracy for precise measurements.
- Sampling Rate: With a maximum sampling rate of 200 kHz, the ADS7817EC can handle high-speed signal processing requirements.
- Single Supply Operation: Operates from a single +5V power supply, simplifying system power design.
- Low Power Consumption: Its low power consumption of 1.25 mW at 200 kHz sampling rate is ideal for power-sensitive applications.
- Input Range: The input range of the ADS7817EC is 0V to Vref with a 5V supply, providing flexibility in interfacing with different signal sources.
- Serial Interface: Features a serial interface compatible with SPI, QSPI™, and MICROWIRE™ protocols, ensuring easy integration with microcontrollers and digital systems.
- Small Form Factor: Available in a small, 8-lead SOIC package, the device saves board space and is suitable for compact designs.
Applications
The ADS7817EC is versatile and can be used in a wide range of applications, including:
- Portable instrumentation
- Data acquisition systems
- Industrial process control
- Medical equipment
- Battery-operated systems
Reliability and Support
Texas Instruments is known for its commitment to quality and reliability. The ADS7817EC is no exception and is backed by comprehensive technical support and documentation. Engineers and product designers can rely on Texas Instruments' expertise to integrate the ADS7817EC into their projects with confidence.
Overall, the ADS7817EC from Texas Instruments is a robust and reliable ADC that combines performance, efficiency, and versatility, making it a top choice for engineers and designers looking for a high-quality data conversion solution.