EN
  • EN
  • DE

ADS7886SDCKR

Part No ADS7886SDCKR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit, 1-MSPS, MICRO-POWER, MINIATURE SAR ANALOG-TO-DIGITAL CONVERTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series microPOWER
Packaging Reel - TR
Resolution 12
Sampling Rate 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Supply
Operating Supply Voltage 2.35 V ~ 5.25 V
Voltage - Supply, Digital 2.35 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SC-70-6
Win Source Part Number 1141936-ADS7886SDCKR
Manufacturer Homepage www.ti.com
Family Name ADS7886
Introduction Date August 01, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS7886SDCKR CAD Model

Description

Introducing the ADS7886SDCKR from Texas Instruments

The ADS7886SDCKR is a high-performance, 12-bit analog-to-digital converter (ADC) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This compact and efficient ADC is part of TI's extensive data converter portfolio and is designed to meet the rigorous demands of a variety of applications, including industrial automation, medical equipment, and portable instrumentation.

Key Features

  • Precision Conversion: With a 12-bit resolution, the ADS7886SDCKR ensures accurate and precise digital representation of analog signals, providing reliable data for your critical applications.
  • High-Speed Performance: This ADC is capable of sampling rates up to 3 MSPS (mega-samples per second), making it an excellent choice for applications that require fast data acquisition and processing.
  • Single Supply Operation: Operating on a single 2.35V to 5.25V power supply, the ADS7886SDCKR is designed for simplicity and ease of integration into your existing systems.
  • Low Power Consumption: Its power-efficient design ensures minimal power usage, making it ideal for battery-powered or energy-sensitive applications.
  • Compact Form Factor: Housed in a small SC70 package, the device conserves valuable board space and is well-suited for space-constrained applications.
  • SPI Interface: The device features a serial peripheral interface (SPI) that allows for simple and straightforward communication with microcontrollers and digital systems.

Applications

The versatility of the ADS7886SDCKR makes it suitable for a wide range of applications. In industrial settings, it can be used for motor control, automation systems, and sensor interfacing. The medical industry benefits from its precision in diagnostic equipment and patient monitoring systems. For portable devices, its low power consumption extends battery life while maintaining performance.

With Texas Instruments' commitment to quality and performance, the ADS7886SDCKR ADC stands out as a reliable and efficient solution for converting analog signals to digital form. Its combination of speed, precision, and compact design makes it a top choice for engineers and designers looking to enhance their systems with high-quality data acquisition capabilities.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1611 $51.6110
24+ $4.2347 $101.6328
37+ $4.1024 $151.7888
51+ $3.9700 $202.4700
66+ $3.8377 $253.2882
88+ $3.4407 $302.7816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess