EN
  • EN
  • DE

ADS8330IPWR

Part No ADS8330IPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description LOW-POWER, 16-BIT, 1-MHz, SINGLE/DUAL UNIPOLAR INPUT, ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL INTERFACE | IC ADC 16BIT SAR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 16
Sampling Rate (Per Second) 1M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Family Part Number ADS8330
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Win Source Part Number 1142023-ADS8330IPWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS8330IPWR CAD Model

Description

Product Overview: Texas Instruments ADS8330IPWR

The ADS8330IPWR is a high-performance, 16-bit analog-to-digital converter (ADC) from Texas Instruments, renowned for its precision and speed. Designed with advanced technology, this ADC is optimized for applications requiring high dynamic range, low power consumption, and compact size. It is an ideal choice for a wide range of applications, including medical instrumentation, industrial control systems, and data acquisition systems.

Key Features

  • Resolution: The ADS8330IPWR boasts a 16-bit resolution, providing high precision in analog signal conversion.
  • Sampling Rate: It features a fast sampling rate of up to 500 kSPS (kilo-samples per second), enabling real-time data processing for dynamic applications.
  • Input Range: The pseudo-differential input range allows for flexible interfacing with various sensors and signal sources.
  • Low Power Consumption: With a power-saving design, the ADS8330IPWR operates efficiently, making it suitable for battery-powered and portable devices.
  • Interface: It includes a SPI-compatible serial interface, facilitating easy integration with microcontrollers and digital systems.
  • Package: The device comes in a compact TSSOP-16 package, minimizing the footprint on the PCB and saving valuable board space.

Applications

  • Medical Instrumentation
  • Industrial Control Systems
  • Data Acquisition Systems
  • Portable Instrumentation
  • Test and Measurement Equipment

The ADS8330IPWR from Texas Instruments is a versatile ADC solution that combines performance, efficiency, and reliability. Its advanced features and robust design make it a top choice for engineers and designers looking to enhance the accuracy and responsiveness of their electronic systems. With Texas Instruments' commitment to quality, the ADS8330IPWR is a product you can rely on for precise analog-to-digital conversion.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.8442 $57.6884
5+ $23.6671 $118.3355
7+ $22.9275 $160.4925
10+ $22.1879 $221.8790
12+ $21.4483 $257.3796
16+ $19.2295 $307.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess