EN
  • EN
  • DE

ADS8344NB/1K

Part No ADS8344NB/1K
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Channel Single ADC SAR 100ksps 16-bit Serial 20-Pin SSOP T/R / IC 16BIT 8-CH ADC CONV 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 100k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 3.6 V, 5V
Digital Supply Voltage 2.7 V to 3.6 V, 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 20-SSOP
Win Source Part Number 1015766-ADS8344NB/1K
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADS8344
Introduction Date June 01, 2005
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADS8344NB/1K CAD Model

Description

The ADS8344NB/1K is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) from Texas Instruments, designed to meet the demanding requirements of precision data acquisition systems. This versatile ADC is a perfect choice for a wide array of applications, including industrial automation, process control, medical equipment, and battery-operated devices.

Key Features

  • High Resolution: The ADS8344NB/1K features a 16-bit resolution, providing precise digital representation of analog signals.
  • Multi-Channel Input: It includes 8 analog input channels, allowing for multiplexed data acquisition from various sensors.
  • Low Power Consumption: With a power-saving design, this ADC is ideal for portable and remote sensing applications.
  • High-Speed Interface: The device offers a fast serial interface compatible with SPI, QSPI, and MICROWIRE protocols, ensuring quick data transfer.
  • Wide Operating Range: It operates over a broad temperature range, making it suitable for extreme environments.

Performance and Flexibility

The ADS8344NB/1K is engineered to deliver top-notch performance with its high throughput rate and excellent noise immunity. Its programmable data rate allows users to optimize the conversion speed to match specific application requirements. Additionally, the ADC provides a flexible reference input, enabling the use of various reference voltages to match the dynamic range of the input signals.

Easy Integration

Integration of the ADS8344NB/1K into existing systems is straightforward, thanks to its small form factor and the availability of comprehensive support tools, including evaluation modules and detailed datasheets. Texas Instruments also provides design resources and technical support to facilitate a seamless design-in process.

Quality and Reliability

As with all Texas Instruments products, the ADS8344NB/1K is manufactured to the highest quality standards, ensuring reliable performance in critical applications. The device is available in a convenient surface-mount package, making it a durable and space-efficient choice for today's compact electronic assemblies.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.0442 $58.0884
5+ $23.8311 $119.1555
7+ $23.0864 $161.6048
9+ $22.3417 $201.0753
12+ $21.5970 $259.1640
16+ $19.3628 $309.8048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess