EN
  • EN
  • DE

ADS8345E/2K5

Part No ADS8345E/2K5
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 16 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-SSOP (0.154", 3.90mm Width)
Case / Package 20-SSOP
Family Name ADS8345
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADS8345E/2K5G4, ADS8345E/2K5G4-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910911-ADS8345E/2K5
Ultra Librarian 3D Model Ultra Librarian ADS8345E/2K5 CAD Model

Description

Introducing the ADS8345E/2K5 from Texas Instruments

The ADS8345E/2K5 is a precision, low-power, 16-bit analog-to-digital converter (ADC) designed and manufactured by Texas Instruments. This high-performance ADC is an ideal component for applications that require accurate and reliable conversion of analog signals to digital data. The ADS8345E/2K5 is particularly well-suited for industrial automation, process control, and data acquisition systems where precision is paramount.

Featuring a pseudo-differential input structure, the ADS8345E/2K5 provides a versatile solution for various signal types. This ADC offers four single-ended or two differential input channels, allowing for flexible configurations to match specific application needs. With its 16-bit resolution, the ADS8345E/2K5 ensures high accuracy and low noise performance, capturing the finest details in analog signals.

The device operates with a sampling rate of up to 100 kSPS (kilo-samples per second), delivering rapid data throughput that can keep pace with demanding applications. Moreover, the ADS8345E/2K5 is optimized for low-power consumption, with a typical operating current of just 400 µA, making it an excellent choice for battery-powered or energy-sensitive systems.

Communication with microprocessors is straightforward, thanks to the ADS8345E/2K5’s SPI and QSPI-compatible serial interface. This interface ensures easy integration with most microcontrollers and digital systems, facilitating seamless data transfer without the need for complex interfacing circuitry.

The ADS8345E/2K5 is available in a compact, surface-mount 16-pin SSOP package, which is conducive to space-constrained applications. Additionally, the device is specified for operation over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.

For designers and engineers looking for a robust and precise ADC solution, the ADS8345E/2K5 from Texas Instruments represents a blend of performance, versatility, and efficiency. With its high resolution, multiple input channels, low power consumption, and ease of use, this ADC stands out as a top-tier component for a wide array of electronic designs.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.1547 $50.3094
5+ $20.6398 $103.1990
8+ $19.9948 $159.9584
11+ $19.3498 $212.8478
14+ $18.7048 $261.8672
18+ $16.7698 $301.8564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess