EN
  • EN
  • DE

ADS8354IPWR

Part No ADS8354IPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 16 Bit Analog to Digital Converter 2 Input 2 SAR 16-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name ADS8354
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-39873-6, ADS8354IPWR-ND, -296-39873-1-ND, 296-39873-1, 296-39873-2
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860462-ADS8354IPWR
Ultra Librarian 3D Model Ultra Librarian ADS8354IPWR CAD Model

Description

Product Overview: Texas Instruments ADS8354IPWR

The Texas Instruments ADS8354IPWR is a high-performance, dual-channel, 16-bit analog-to-digital converter (ADC) designed to meet the demanding requirements of signal acquisition in a variety of applications. This precision ADC offers simultaneous sampling of two channels, making it an ideal choice for applications requiring high-speed, multi-channel data acquisition such as medical imaging, test and measurement equipment, and communication systems.

Key Features

  • High-Speed Performance: The ADS8354IPWR boasts a fast sampling rate of up to 500 kilosamples per second (kSPS) per channel, allowing for accurate capture of rapidly changing signals.
  • Dual Simultaneous Sampling: With its dual-channel simultaneous sampling capability, this ADC ensures that the signal integrity is maintained, especially when dealing with phase-sensitive or time-synchronized signals.
  • High Resolution: Its 16-bit resolution ensures that the data acquired is detailed and precise, providing high-fidelity signal representation for critical applications.
  • Flexible Power Supply: The device operates from a 2.7V to 5.5V power supply, providing flexibility in various system designs and ensuring compatibility with a wide range of microcontrollers and digital interfaces.
  • Integrated Features: The ADS8354IPWR includes an internal reference and an onboard oscillator, which reduce the number of external components required and simplify the overall system design.
  • Robust Interface: It features a SPI-compatible serial interface that supports daisy-chaining in multi-device systems, enhancing scalability and simplifying the data communication process.

Applications

  • Medical Imaging Systems
  • Data Acquisition Systems
  • Digital Signal Processing
  • Instrumentation and Control
  • Communication Systems

The ADS8354IPWR is available in a TSSOP-16 package, which is compact and suitable for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures reliable performance across various environmental conditions. Texas Instruments' commitment to quality and reliability makes the ADS8354IPWR a trustworthy component for your high-precision, multi-channel data conversion needs.

With its combination of speed, resolution, and dual-channel capability, the ADS8354IPWR from Texas Instruments stands out as a versatile and efficient solution for advanced analog-to-digital conversion requirements.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.7224 $81.4448
3+ $33.4133 $100.2399
5+ $32.3691 $161.8455
7+ $31.3250 $219.2750
9+ $30.2808 $272.5272
12+ $27.1483 $325.7796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess