EN
  • EN
  • DE

ADS8568SPMR

Part No ADS8568SPMR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 64LQFP / 12-, 14-, 16-Bit, Eight-Channel, Simultaneous Sampling ANALOG-TO-DIGITAL CONVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 16
Sampling Rate (Per Second) 500k
Number of Inputs 8
Input Type Single Ended
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Mounting Style SMD
Part Number Series ADS8568
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809580-ADS8568SPMR
Ultra Librarian 3D Model Ultra Librarian ADS8568SPMR CAD Model

Description

Introducing the ADS8568SPMR from Texas Instruments

The ADS8568SPMR is a high-performance, precision data acquisition system from the renowned Texas Instruments portfolio. This state-of-the-art integrated circuit is designed to cater to a wide range of applications that require high-speed, multi-channel analog-to-digital conversion with exceptional accuracy.

This powerful component features an 8-channel, 16-bit analog-to-digital converter (ADC) with a maximum sampling rate of 1.25 MSPS per channel. Its simultaneous sampling capability ensures that users can capture high-speed signals with minimal phase difference, making it ideal for advanced industrial control systems, medical instrumentation, and multi-phase power quality analysis.

The ADS8568SPMR boasts a versatile input range, supporting both single-ended and differential inputs, which enhances its flexibility for various signal types. Additionally, the device includes a built-in 4.096 V reference, providing a stable voltage for consistent performance across different operating conditions.

Designed with the user in mind, the ADS8568SPMR features a parallel interface for easy integration into existing systems. The interface is compatible with various microcontrollers, digital signal processors (DSPs), and field-programmable gate arrays (FPGAs), allowing for straightforward data transfer and system development.

One of the most significant advantages of the ADS8568SPMR is its integrated features that reduce the need for external components. This integration not only simplifies the design process but also saves board space and potentially lowers the overall system cost. The device is housed in a compact LQFP-64 package, which is conducive to space-constrained applications while providing excellent thermal performance.

For designers and engineers looking for a reliable and high-quality ADC solution, the ADS8568SPMR from Texas Instruments represents a superior choice. With its combination of speed, precision, and ease of use, it stands out as a top contender for any application demanding high-performance data acquisition.

Whether you're developing cutting-edge industrial automation systems, sophisticated medical devices, or any other application requiring precise multi-channel ADCs, the ADS8568SPMR is engineered to deliver the performance you need.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Microchip Technology
IC ADC 16BIT 20-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.8009 $51.6018
5+ $21.1700 $105.8500
8+ $20.5084 $164.0672
11+ $19.8468 $218.3148
14+ $19.1853 $268.5942
18+ $17.2006 $309.6108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess