EN
  • EN
  • DE

ADS8634SRGET

Part No ADS8634SRGET
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 24VQFN / 12-Bit, 1MSPS, 4-/8-Channel, Bipolar-Input, SAR Analog-to-Digital Converter with Software-Selectable Ranges
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 12
Sampling Rate (Per Second) 1M
Number of Inputs 4
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 1.65V ~ 5.25V
Features Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Mounting Style SMD
Part Number Series ADS8634
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812302-ADS8634SRGET
Ultra Librarian 3D Model Ultra Librarian ADS8634SRGET CAD Model

Description

Introducing the ADS8634SRGET from Texas Instruments

The ADS8634SRGET is a state-of-the-art, high-performance, 16-bit, 4-channel analog-to-digital converter (ADC) brought to you by Texas Instruments. This precision ADC is designed for a wide range of applications, from industrial process control and automation to medical equipment and energy management systems. Its compact design in a VQFN-24 package makes it suitable for space-constrained applications while offering robust features for precision measurement.

Key Features and Benefits

  • High Resolution: With its 16-bit resolution, the ADS8634SRGET provides high accuracy and fine detail in analog signal conversion, ensuring precise readings for critical applications.
  • Multi-Channel Flexibility: The device features four multiplexed inputs, enabling it to handle multiple signal sources with ease, which is ideal for systems that require simultaneous monitoring of various sensors.
  • High-Speed Operation: It boasts a fast data rate of up to 500 kSPS (kilo-samples per second), allowing for real-time data acquisition and processing, which is essential for dynamic systems that rely on swift feedback and control.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS8634SRGET operates with a low supply voltage from 2.7V to 5.5V, minimizing energy usage in portable and remote sensing applications.
  • Integrated Features: This ADC includes an internal reference and oscillator, which reduces the need for external components, simplifying design and saving board space.
  • Interface Compatibility: It supports SPI and QSPI interfaces, as well as MICROWIRE and DSP interface standards, ensuring easy integration with most microcontrollers and digital systems.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +125°C, making it reliable in harsh environmental conditions.

Applications

The ADS8634SRGET is highly versatile and can be used in numerous applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Motor Control
  • Power Management Systems

With its combination of high resolution, multi-channel input, and high-speed performance, the ADS8634SRGET from Texas Instruments is an ideal ADC solution for designers seeking accuracy, efficiency, and reliability in their electronic systems.

You May Also Be Interested in

Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8099 $54.6693
16+ $6.4082 $102.5312
25+ $6.2079 $155.1975
34+ $6.0077 $204.2618
44+ $5.8074 $255.5256
58+ $5.2066 $301.9828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess