EN
  • EN
  • DE

SN65CML100EVM

Part No SN65CML100EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MOD FOR SN65CML100DGK / SN65CML100 LVDS Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Interface, LVDS, Repeater/Translator
Utilized IC / Part SN65CML100DGK
Supplied Contents Board(s)
Win Source Part Number 794822-SN65CML100EVM
Popularity Medium
Supply and Demand Status Limited
Family Name SN65CML100
Introduction Date November 01, 2002
ECCN 5A991.b.1
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN65CML100EVM CAD Model

Description

The SN65CML100EVM is an evaluation module designed by Texas Instruments to facilitate the testing and development of the SN65CML100 device, a high-speed differential line driver. This evaluation module (EVM) is an essential tool for engineers and designers looking to explore the features and performance of the SN65CML100 in their applications.

The SN65CML100 is a member of the CML (Current Mode Logic) family and is optimized for high-speed signal transmission over differential lines. It is capable of handling data rates up to 840 Mbps, making it an ideal choice for telecommunications, computing, and networking applications that require fast and reliable data transfer.

The SN65CML100EVM comes equipped with a variety of features to support comprehensive testing. It includes SMA connectors that provide a convenient interface for connecting to test equipment or other circuitry. Additionally, the EVM provides access to all critical signals and pins of the SN65CML100, ensuring that users can thoroughly evaluate the device's performance under different conditions.

Users can benefit from the EVM's flexibility, as it can be powered through an external supply, allowing for easy integration into existing test setups. The board's layout is carefully designed to minimize signal distortion and maximize the integrity of high-speed signals.

The evaluation module also includes onboard termination resistors that can be configured to match the impedance of the differential lines, thus reducing reflections and ensuring optimal signal quality. Furthermore, the SN65CML100EVM is accompanied by comprehensive documentation, including a user guide and schematic, which provides valuable insights into the module's capabilities and assists with the integration process.

In summary, the SN65CML100EVM from Texas Instruments is a robust and versatile tool for engineers who require a reliable platform to evaluate the SN65CML100 line driver. With its high-speed capabilities and user-friendly design, this EVM is an excellent resource for developing advanced communication systems and high-performance digital networks.

You May Also Be Interested in

Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess