EN
  • EN
  • DE

ADS8684IDBT

Part No ADS8684IDBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 4- and 8-Channel, Single-Supply, SAR ADCs | IC ADC 16BIT SAR 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 16
Sampling Rate (Per Second) 500k
Number of Inputs 4
Input Type Differential, Single Ended
Data Interface SPI
Configuration PGA-MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 1.65V ~ 5.25V
Features PGA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 38-TFSOP
Supplier Device Package 38-TSSOP
Mounting Style SMD
Family Part Number ADS8684
Manufacturer Pack Quantity 50
MSL Level 2 (1 Year)
Win Source Part Number 1142106-ADS8684IDBT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS8684IDBT CAD Model

Description

Texas Instruments ADS8684IDBT Analog-to-Digital Converter

The ADS8684IDBT from Texas Instruments is a high-performance, 16-bit, 4-channel analog-to-digital converter (ADC) that offers a seamless blend of speed, precision, and power efficiency. Designed to cater to a wide range of applications, including industrial automation, motor control, and power management systems, this ADC is an ideal choice for engineers looking for accurate and reliable data conversion.

Key Features:

  • Resolution: 16-bit resolution provides high precision for demanding applications.
  • Sampling Rate: With a maximum sampling rate of 500 kSPS (kilo samples per second), the ADS8684IDBT ensures rapid data acquisition.
  • Multiple Channels: Features four single-ended or two differential input channels, enabling the monitoring of several signals simultaneously.
  • Interface: The SPI-compatible serial interface facilitates easy integration with most microcontrollers and digital systems.
  • Reference: An internal 4.096V reference voltage enhances the ease of use and reduces external component requirements.
  • Power Supply: Operates from a single 5V supply, minimizing power demands.
  • Package: Available in a compact SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications.

Applications:

  • Industrial Automation Systems
  • Motor Control
  • Power Management
  • Data Acquisition Systems
  • Medical Instruments
  • Test and Measurement Equipment

The ADS8684IDBT is not only a testament to Texas Instruments' commitment to high-quality components but also a versatile solution that can be deployed across various sectors to enhance performance and reliability. With its integrated features and robust design, this ADC is ready to tackle the challenges of sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1466 $54.4398
7+ $14.8895 $104.2265
11+ $14.4242 $158.6662
15+ $13.9589 $209.3835
19+ $13.4936 $256.3784
25+ $12.0978 $302.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess