EN
  • EN
  • DE

ADS8688IDBT

Part No ADS8688IDBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 4- and 8-Channel, Single-Supply, SAR ADCs | IC ADC 16BIT SAR 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 16
Sampling Rate (Per Second) 500k
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration PGA-MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 1.65V ~ 5.25V
Features PGA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 38-TFSOP
Supplier Device Package 38-TSSOP
Mounting Style SMT
Manufacturer Pack Quantity 50
MSL Level 2 (1 Year)
Win Source Part Number 1142108-ADS8688IDBT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS8688IDBT CAD Model

Description

The ADS8688IDBT from Texas Instruments is a state-of-the-art, multi-channel analog-to-digital converter (ADC) that offers high precision and performance for a wide range of industrial, automotive, and consumer applications. This versatile ADC is part of the ADS8688 family and is designed to meet the rigorous demands of advanced data acquisition systems.

Key Features:

  • Resolution: The ADS8688IDBT boasts a 16-bit resolution, ensuring high precision in the conversion of analog signals to digital data.
  • Sampling Rate: With a maximum sampling rate of 500 kSPS, it is capable of handling high-speed signals without compromising data integrity.
  • Input Channels: It features eight pseudo-differential or four differential input channels, providing flexibility for various signal configurations.
  • Interface: The device includes a SPI-compatible serial interface, allowing for easy integration with microcontrollers and digital systems.
  • Reference: An internal 4.096V reference voltage eliminates the need for external components and simplifies the design process.
  • Power Supply: It operates on a single 5V supply, with a power-down feature to conserve energy when not in active use.

Applications:

The ADS8688IDBT is ideal for a variety of applications, such as:

  • Industrial automation and process control
  • Data acquisition systems
  • Medical instruments
  • Automotive sensors and diagnostics
  • Portable instrumentation

Package and Quality:

The device comes in a compact 38-TSSOP (DBT) package, making it suitable for space-constrained applications. Texas Instruments ensures high-reliability and performance, with the ADS8688IDBT being fully specified over the extended industrial temperature range of -40°C to +125°C.

Support and Resources:

Designers can access a wealth of resources, including datasheets, reference designs, and technical support, through the Texas Instruments website. These tools assist in the rapid integration of the ADS8688IDBT into various system designs, reducing time-to-market and ensuring a successful product deployment.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1117 $52.4468
10+ $10.7583 $107.5830
15+ $10.4221 $156.3315
20+ $10.0859 $201.7180
26+ $9.7497 $253.4922
35+ $8.7411 $305.9385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,950 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess