EN
  • EN
  • DE
  • IT

ALS86

Part No ALS86
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 713496-ALS86
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ALS86 CAD Model

Description

The Texas Instruments ALS86 is a high-performance device that falls within the Advanced Low-Power Schottky (ALS) logic family. This integrated circuit is specifically designed to offer a reliable solution for various digital logic operations, making it a staple in the electronics industry for both commercial and industrial applications.

Key Features

  • Logic Type: The ALS86 is a quadruple 2-input exclusive OR (XOR) gate. This type of logic gate allows for complex digital operations where the output is true if the inputs are different, and false if they are the same.
  • Power Efficiency: As part of the ALS series, this device is optimized for low power consumption without sacrificing speed, making it ideal for power-sensitive applications.
  • High Speed: The ALS86 boasts a fast propagation delay, which is essential for high-speed logic operations and quick signal processing.
  • Voltage Range: It operates over a wide voltage range, accommodating various levels of signal voltages and providing flexibility in system design.
  • Compatibility: The device is TTL-compatible, allowing it to interface with other standard logic families easily.
  • Package Options: The ALS86 is available in multiple package types, including DIP (Dual In-line Package) and SOP (Small Outline Package), to suit different board layouts and space requirements.

Applications

The versatility of the ALS86 makes it suitable for a broad range of applications. It is commonly used in digital signal processing, parity generators and checkers, and in systems that require a high-speed logic gate operation. Its reliability and efficiency also make it a preferred choice for designing arithmetic circuits, encryption systems, and various forms of electronic instrumentation.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ALS86 is no exception. The device is manufactured under stringent quality control standards, ensuring high reliability and performance consistency across batches. With Texas Instruments' reputation for producing durable and dependable components, the ALS86 is a logic gate that engineers and designers can trust for their critical electronic designs.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess