EN
  • EN
  • DE

AM1808BZWT

Part No AM1808BZWT
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817008-AM1808BZWT
Ultra Librarian 3D Model Ultra Librarian AM1808BZWT CAD Model

Description

The Texas Instruments AM1808BZWT is a highly integrated microprocessor that offers an optimal blend of low power consumption and high performance. This device is part of the Sitara™ family and is designed to meet the requirements of a broad range of applications including industrial, consumer electronics, medical, and communication infrastructure.

Key Features

  • High-Performance ARM9 Core: At the heart of the AM1808BZWT is an ARM926EJ-S core that runs at up to 456 MHz, delivering the processing power needed for complex tasks without compromising energy efficiency.
  • Integrated Peripherals: This microprocessor includes a rich set of peripherals such as USB 2.0 with PHY, Ethernet MAC, CAN, MMC/SD, and high-speed UARTs, reducing the need for external components and simplifying design.
  • Enhanced Graphics: With an integrated 3D graphics accelerator, the AM1808BZWT supports sophisticated graphical user interfaces and engaging visual experiences in embedded applications.
  • Robust Security Features: The device is equipped with a range of security features, including a secure boot, encryption, and a random number generator, ensuring the safety and integrity of your application's data.
  • Flexible Memory Interface: It supports a variety of memory interfaces including DDR2, NAND, and NOR, giving designers the flexibility to choose the most suitable memory for their specific application requirements.

Applications

The versatility of the AM1808BZWT makes it suitable for a wide array of applications. It can be used in:

  • Industrial automation and control systems
  • Human-machine interfaces (HMI)
  • Portable medical devices
  • Home and building automation
  • Test and measurement equipment
  • Networking equipment such as gateways and routers

Support and Resources

Texas Instruments provides comprehensive support for the AM1808BZWT through its online resources. Developers can access a wide range of tools, including software development kits (SDKs), reference designs, and technical documentation to accelerate the design and development process.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6582 $77.3164
4+ $31.7195 $126.8780
5+ $30.7283 $153.6415
7+ $29.7370 $208.1590
9+ $28.7458 $258.7122
12+ $25.7721 $309.2652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess