EN
  • EN
  • DE

AM26LV32EINSR

Part No AM26LV32EINSR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RCVR DIFF QUAD LV HS 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 35mV
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1016554-AM26LV32EINSR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM26LV32EINSR CAD Model

Description

The AM26LV32EINSR is a robust, low-voltage differential line receiver designed by Texas Instruments to ensure reliable data transmission in challenging environments. This integrated circuit is part of TI's industry-leading interface solutions, offering high-speed operation with a differential input threshold that is compatible with LVDS (Low-Voltage Differential Signaling) and LVPECL (Low-Voltage Positive Emitter-Coupled Logic) levels.

Key Features

  • Interface Type: The device supports differential line receivers which are essential for high-speed data transmission with reduced noise and improved signal integrity.
  • Supply Voltage: It operates at a wide range of supply voltages from 3.0V to 3.6V, making it versatile for various applications and compatible with many other logic families.
  • Signaling Rate: The AM26LV32EINSR is capable of supporting signaling rates up to 50 Mbps, ensuring fast and efficient data communication for critical applications.
  • Temperature Range: With an industrial temperature range from -40°C to +85°C, this device is reliable under extreme conditions, making it suitable for use in harsh industrial environments.
  • Package: It comes in a compact NSOIC (Shrink Small Outline Integrated Circuit) package with 16 pins, which is ideal for space-constrained applications.
  • Fail-Safe Design: The receiver inputs have a fail-safe feature that ensures a known state of output when inputs are open or shorted, enhancing system safety and reliability.

Applications

The AM26LV32EINSR is commonly used in applications that require high-speed data transfer with robust noise immunity, such as:

  • Telecommunications Infrastructure
  • Industrial Control Systems
  • Networking Equipment
  • Base Stations
  • Professional Audio and Video Equipment

With its combination of speed, reliability, and versatility, the AM26LV32EINSR from Texas Instruments is an excellent choice for designers looking to enhance their data communication systems with a high-performance differential line receiver.

You May Also Be Interested in

Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3504 $51.7088
52+ $1.9286 $100.2872
81+ $1.8683 $151.3323
111+ $1.8080 $200.6880
144+ $1.7478 $251.6832
192+ $1.5670 $300.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess