EN
  • EN
  • DE
  • IT

BQ2201SNTRG4

Part No BQ2201SNTRG4
Manufacturer Texas Instruments
Catalog Memory - Controllers
Description SRAM Nonvolatile Controller Unit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154084-BQ2201SNTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ2201SNTRG4 CAD Model

Description

The BQ2201SNTRG4 is a state-of-the-art nonvolatile SRAM controller from Texas Instruments, designed to provide reliable data retention and power management for SRAM devices. This integrated circuit is a key component for applications requiring frequent or rapid access to data without the risk of data loss in the event of power failure.

Key Features

  • Automatic Power-Fail Switch-Over: The BQ2201SNTRG4 includes an automatic switch-over to battery backup mode when the V<sub>CC supply falls below a user-selectable threshold, ensuring data integrity during power loss.
  • Low Power Consumption: Designed with power efficiency in mind, this controller significantly reduces power consumption when in battery backup mode, making it ideal for battery-powered and energy-sensitive applications.
  • Write Protection: It features a write protection mechanism that prevents data corruption during power transition periods.
  • High Precision Voltage Monitor: The device includes a high-precision voltage monitor which ensures reliable operation and transition to battery backup mode.
  • Wide Operating Temperature Range: It is capable of operating over a broad temperature range, making it suitable for industrial and automotive applications.

Applications

With its robust feature set, the BQ2201SNTRG4 is an excellent choice for a variety of applications where data retention and power management are critical. These include:

  • Industrial control systems
  • Automotive electronics
  • Portable medical devices
  • Real-time clocks
  • Utility meters
  • Networking equipment

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the BQ2201SNTRG4 is no exception. It is manufactured using industry-leading techniques and subjected to rigorous testing to ensure it meets the high standards expected from TI products.

Package and Availability

The BQ2201SNTRG4 is available in a small-outline integrated circuit (SOIC) package, which is ideal for space-constrained applications. For pricing, availability, and ordering information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
Maxim Integrated
IC CTRLR NV W/BATT MON 5V 16SOIC
Lowest to $14.6397
Altera
MEMORY CONTROLLER, CMOS
Need more? Email Us
Altera
DRAM CONTROLLER, 1M X 8, CMOS
Need more? Email Us
Renesas Electronics America
DDR DRAM, 16MX18, 0.3NS
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1
Need more? Email Us
Texas Instruments
DRAM CONTROLLER, 1M X 16
Need more? Email Us
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6757 $58.6495
85+ $1.3750 $116.8750
130+ $1.3320 $173.1600
175+ $1.2891 $225.5925
225+ $1.2461 $280.3725
305+ $1.1172 $340.7460
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess