EN
  • EN
  • DE

BQ24737RGRT

Part No BQ24737RGRT
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 819649-BQ24737RGRT
Ultra Librarian 3D Model Ultra Librarian BQ24737RGRT CAD Model

Description

Introducing the BQ24737RGRT from Texas Instruments

The BQ24737RGRT is a cutting-edge battery charge controller designed by Texas Instruments, specifically tailored for portable applications. This high-efficiency, synchronous battery charger offers a comprehensive solution for power management, ensuring that your devices remain powered with maximal efficiency and reliability.

With support for a wide range of battery chemistries, the BQ24737RGRT is incredibly versatile, making it suitable for a diverse array of portable electronics such as laptops, smartphones, and other devices requiring efficient power regulation and battery management. The device operates across a wide input voltage range, accommodating various power sources and ensuring compatibility with global standards.

This charge controller integrates a host of features that prioritize battery health and safety. It comes equipped with an internal digital loop control, programmable input current, charge voltage limit, charge current limit, and a battery depletion threshold. These features work in tandem to optimize the charging cycle, extend battery life, and protect against conditions that could harm the battery or the device.

One of the standout features of the BQ24737RGRT is its ability to manage power distribution between the system and the battery. This ensures that the device can operate seamlessly even when the battery is at low levels, providing uninterrupted usage. The efficiency of the BQ24737RGRT is further enhanced by its support for turbo boost operation, which enables the charger to handle higher power levels without compromising on performance or safety.

The BQ24737RGRT comes in a compact, 20-pin QFN package, which is conducive to space-constrained applications. Its small footprint, combined with the integrated power FETs and current sensors, reduces the overall component count, simplifying the design and reducing the bill of materials for the end product.

For designers and engineers looking for a robust, efficient, and versatile charging solution, the BQ24737RGRT from Texas Instruments represents an excellent choice. Its advanced features and reliable performance make it a go-to component for modern portable electronic devices.

For more information and to view detailed technical specifications, please visit the Texas Instruments website or consult the BQ24737RGRT datasheet.

You May Also Be Interested in

Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9384 $51.6120
130+ $0.7700 $100.1000
205+ $0.7460 $152.9300
280+ $0.7219 $202.1320
360+ $0.6978 $251.2080
480+ $0.6256 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess