EN
  • EN
  • DE

BQ26500PWRG4

Part No BQ26500PWRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC FUEL GAUGE LI-ION 1CL 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Battery Battery Monitor IC Lithium Ion/Polymer 8-TSSOP
Manufacturer Texas Instruments
Series bqJUNIOR™
Package Reel - TR
Operating Temperature Range -20°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name BQ26500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913450-BQ26500PWRG4
Ultra Librarian 3D Model Ultra Librarian BQ26500PWRG4 CAD Model

Description

The BQ26500PWRG4 is a state-of-the-art battery management device from the renowned semiconductor manufacturer, Texas Instruments. This advanced integrated circuit (IC) is specifically designed to enhance the performance and longevity of single-cell Li-Ion and Li-Polymer batteries. With its compact power pad TSSOP package, it is an ideal solution for space-constrained applications.

Key Features

  • Highly Accurate Monitoring: The BQ26500PWRG4 provides precise monitoring of voltage, current, and temperature, ensuring optimal charging and discharging to safeguard battery health.
  • Impedance Track™ Algorithm: This device incorporates TI's proprietary Impedance Track™ algorithm, which enables it to provide highly accurate state-of-charge (SOC) readings, enhancing the user experience by providing reliable battery status information.
  • Low Power Consumption: Designed for efficiency, the BQ26500PWRG4 operates with minimal power consumption, making it suitable for portable and wearable devices where power efficiency is critical.
  • Protection Features: It includes multiple protection features such as overcharge, over-discharge, short-circuit, and over-current protection, contributing to the safety and durability of the battery-powered system.
  • Communication Interface: The device supports an I2C communication interface for seamless integration with microcontrollers, enabling system designers to easily access battery parameters and control the charging process.

Applications

The BQ26500PWRG4 is versatile and can be used in a wide range of applications, including:

  • Smartphones and tablets
  • Portable media players
  • Wearable technology
  • Wireless headsets and earbuds
  • Health and fitness trackers

Conclusion

With its cutting-edge technology and comprehensive feature set, the BQ26500PWRG4 from Texas Instruments stands out as a superior choice for battery management in single-cell Li-Ion and Li-Polymer battery applications. Its precision, efficiency, and protective measures ensure that it meets the rigorous demands of modern portable electronics, making it a go-to solution for designers looking to maximize battery performance and safety.

You May Also Be Interested in

CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4094 $70.2282
6+ $19.2077 $115.2462
9+ $18.6075 $167.4675
12+ $18.0072 $216.0864
15+ $17.4070 $261.1050
20+ $15.6063 $312.1260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 385 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess